The IS42S16160C-7BL is a high-speed synchronous dynamic random-access memory (SDRAM) device manufactured by ISSI (Integrated Silicon Solution Inc.). It is a 16Mb SDRAM organized as 4 banks x 256K x 16 bits. This memory chip is designed for applications requiring high bandwidth and low latency.
Applications
- Graphics cards
- Networking equipment
- Printers
- Embedded systems
- Consumer electronics (e.g., set-top boxes, DVD players)
Features
- 16Mb SDRAM (4 banks x 256K x 16)
- Operating frequency up to 143 MHz
- CAS latency (CL) of 2 or 3
- Single 3.3V power supply
- LVTTL compatible inputs and outputs
- Programmable burst length (1, 2, 4, 8, or full page)
- Auto precharge and controlled impedance
Benefits
- Provides high-speed data access for demanding applications.
- Offers flexibility with programmable burst length options.
- Simplifies system design with a single 3.3V power supply.
- Ensures compatibility with standard logic levels.
- Enhanced data integrity with auto precharge functionality
Additional Details
The IS42S16160C-7BL is available in a TSOP (Thin Small Outline Package). The '-7' in the part number indicates a specific speed grade (143MHz). It supports various SDRAM features such as auto-refresh and power-down modes. The controlled impedance outputs contribute to signal integrity in high-speed designs. It is designed to operate over a standard industrial temperature range. This SDRAM is often used in applications where a cost-effective, high-performance memory solution is needed.