EN
  • EN
  • DE

IS41C16105-50KL

Part No IS41C16105-50KL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065777-IS41C16105-50KL
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS41C16105-50KL CAD Model

Description

The IS41C16105-50KL is a high-speed CMOS dynamic RAM (DRAM) module manufactured by ISSI (Integrated Silicon Solution Inc.). This memory chip is designed for applications requiring fast access times and reliable data storage. The "50" in the part number signifies a 50ns access time, and "KL" typically denotes the package type, which could be SOJ (Small Outline J-lead) or TSOP (Thin Small Outline Package) depending on the specific datasheet.

Applications:

  • Embedded Systems: Used in embedded systems requiring fast and reliable memory for data storage and retrieval.
  • Networking Equipment: Employed in networking devices such as routers, switches, and modems for buffering and data processing.
  • Industrial Automation: Integrated into industrial control systems for data logging and real-time control applications.
  • Medical Devices: Used in medical equipment for storing and processing patient data and diagnostic information.
  • Telecommunications: Integrated into telecommunications equipment for signal processing and data storage.

Features:

  • High-Speed Access Time: Features a fast access time of 50ns for quick data retrieval and storage.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Utilizes CMOS technology for high performance and low noise operation.
  • Single Power Supply: Operates from a single power supply voltage (typically 5V or 3.3V).
  • Refresh Mode: Supports various refresh modes for data retention.

Benefits:

  • Fast Data Access: Provides quick access to stored data, improving system performance.
  • Energy Efficiency: Reduces power consumption, extending battery life in portable devices.
  • Reliable Data Storage: Ensures reliable data storage and retrieval with built-in error correction features.
  • Easy Integration: Simplifies system design with a single power supply requirement.
  • Long-Term Availability: Offered by ISSI, known for long term support for their memory products.

Technical Specifications: The IS41C16105-50KL typically has a memory density of 16Mbit, operates on a 5V or 3.3V power supply, and features a 50ns access time. It supports various refresh modes and is available in SOJ or TSOP packages. The operating temperature range is generally between 0°C and 70°C. The organization is typically 1M x 16.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess