EN
  • EN
  • DE

ADV7181DWBCPZ-RL

Part No ADV7181DWBCPZ-RL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER SD/HD 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Video Decoder IC Video 64-LFCSP-VQ (9x9)
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Mounting Surface Mount
Package 64-VFQFN Exposed Pad, CSP
Case / Package 64-LFCSP-VQ (9x9)
Family Name ADV7181
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADV7181DWBCPZ-RL-ND, 505-ADV7181DWBCPZ-RLDKR, ADV7181DWBCPZ-RLDKR-ND, ADV7181DWBCPZ-RLTR-ND, ADV7181DWBCPZ-RLCT-ND, 505-ADV7181DWBCPZ-RLTR, 505-ADV7181DWBCPZ-RLCT, ADV7181DWBCPZ-RLDKR, ADV7181DWBCPZ-RLTR, ADV7181DWBCPZ-RLCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911123-ADV7181DWBCPZ-RL
Ultra Librarian 3D Model Ultra Librarian ADV7181DWBCPZ-RL CAD Model

Description

Analog Devices ADV7181DWBCPZ-RL: High-Performance Video Decoder

The ADV7181DWBCPZ-RL from Analog Devices Inc. is a highly integrated, multi-format video decoder that can convert a wide range of analog video signals into a digital output. This decoder is designed to simplify the design and implementation of advanced video systems in various applications, including surveillance, automotive, and consumer electronics.

Equipped with a 10-bit analog-to-digital converter (ADC), the ADV7181DWBCPZ-RL delivers high-quality video decoding with minimal noise and distortion. It supports numerous video formats, including NTSC, PAL, SECAM, and a variety of PC graphics formats. This flexibility makes it an ideal choice for systems that need to interface with different video sources.

The device comes in a compact 64-lead LFCSP (Lead Frame Chip Scale Package) that is optimized for space-constrained applications. Its low power consumption is an added benefit, especially for portable and battery-powered devices. The ADV7181DWBCPZ-RL also features an on-chip microcontroller, which simplifies the configuration process and reduces the need for external components.

Key features of the ADV7181DWBCPZ-RL include:

  • Automatic standard detection for easy integration.
  • Advanced synchronization processing that ensures stable image output.
  • Multiple input formats, providing designers with flexibility.
  • High-quality 10-bit ADC for excellent video performance.
  • On-chip microcontroller for simplified control and configuration.
  • Low power consumption suitable for various applications.

With its robust feature set, the ADV7181DWBCPZ-RL is a versatile solution for developers looking to add high-quality video decoding to their products. Its ability to handle different video standards and formats with ease, combined with its high performance and low power consumption, makes it a top choice for a wide range of video processing applications.

Whether you are designing an advanced video security system, an automotive infotainment unit, or any other video-centric application, the ADV7181DWBCPZ-RL from Analog Devices Inc. provides a reliable and efficient solution for your video decoding needs.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $31.0440
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2562 $62.5620
23+ $5.1333 $118.0659
35+ $4.9730 $174.0550
48+ $4.8126 $231.0048
63+ $4.6521 $293.0823
84+ $4.1709 $350.3556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess