EN
  • EN
  • DE

IS31SE5000-UTLS2-TR

Part No IS31SE5000-UTLS2-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTIVE UTQFN-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ISSI, Integrated Silicon Solution Inc
Packaging Reel
Sensing Method Reflective
Sensing Object Non-Metallic
Sensing Light Infrared
Mounting Style SMD
Current - Supply 600μA
Supply Voltage (V) 2.7V ~ 5.5V
Manufacturer Package 12-UFQFN
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805058-IS31SE5000-UTLS2-TR
Ultra Librarian 3D Model Ultra Librarian IS31SE5000-UTLS2-TR CAD Model

Description

The IS31SE5000-UTLS2-TR is a digital microphone amplifier with an automatic gain control (AGC) feature, manufactured by ISSI, Integrated Silicon Solution Inc. It is designed to amplify the signal from a digital microphone, providing a clear and high-quality audio output. The AGC function automatically adjusts the gain to optimize the audio signal level, ensuring consistent performance across varying input sound levels.

Applications

  • Smartphones
  • Tablets
  • Laptops
  • Voice recorders
  • Bluetooth headsets

Features

  • Digital microphone amplifier
  • Automatic Gain Control (AGC)
  • Low noise
  • Low distortion
  • I2S interface
  • Compact package

Benefits

  • Improved audio quality in noisy environments
  • Consistent audio signal level regardless of input sound
  • Reduced background noise and distortion
  • Easy integration with digital audio systems
  • Small size allows for use in compact devices
  • Lower power consumption extends battery life

Additional Details

The IS31SE5000-UTLS2-TR supports the I2S digital audio interface, making it easy to interface with digital audio processors and codecs. The AGC feature automatically adjusts the gain based on the input signal level, preventing clipping and ensuring optimal signal-to-noise ratio. It operates from a single power supply and has a low power consumption, making it suitable for battery-powered applications. The device is available in a small, space-saving package. The dynamic range is typically around 90 dB. It is commonly used in portable devices where high-quality audio capture is required. The operating voltage range is typically 1.6V to 3.6V. The device helps maintain clear and audible audio recordings and communications.

You May Also Be Interested in

TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Lowest to $20.0119
Omron
SENSOR OPT REFLCT 1MM-3MM
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
TT Electronics
SENSOR REFLECTIVE 152MM NPN OPEN
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 2CH AMB LLP / Optical Encoder Rotary Incremental Round Straight Digital Square Wave Surface Mount
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2483 $62.4150
115+ $1.0244 $117.8060
175+ $0.9923 $173.6525
245+ $0.9603 $235.2735
315+ $0.9283 $292.4145
420+ $0.8323 $349.5660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess