EN
  • EN
  • DE

IS28F020-50PL

Part No IS28F020-50PL
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065750-IS28F020-50PL
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS28F020-50PL CAD Model

Description

The IS28F020-50PL is a 2-Megabit Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). It's organized as 256K x 8 bits, requiring a single 5V power supply for operation and offering fast access times. This memory is designed for reliable storage and retrieval of data in a variety of applications.

Applications:

  • Embedded systems: Used for storing firmware, boot code, and configuration data.
  • Industrial control equipment: Provides non-volatile memory for storing program code and parameters.
  • Telecommunications equipment: Stores configuration settings and operating code.
  • Networking devices: Retains network parameters and operating system images.
  • Consumer electronics: Used in devices like set-top boxes, printers, and other embedded systems to store firmware.

Features:

  • 2-Megabit (256K x 8) organization: Provides ample storage capacity for a variety of applications.
  • Fast access time: 50 ns access time for rapid data retrieval.
  • Single 5V power supply: Simplifies system power requirements.
  • Sector Erase Architecture: Enables efficient memory management.
  • Program Suspend/Resume: Supports interruption and continuation of programming operations.
  • Automatic Write Timing: Simplifies write operations.
  • TTL compatible inputs and outputs: Ensures compatibility with standard logic circuits.
  • JEDEC standard pinout: Facilitates easy integration into existing designs.

Benefits:

  • Reliable data storage: Flash memory provides non-volatile storage, retaining data even when power is off.
  • Fast operation: Quick access times improve system performance.
  • Ease of integration: Standard pinout and TTL compatibility simplify design and manufacturing.
  • Low power consumption: Contributes to energy-efficient system designs.
  • Cost-effective solution: Provides a balance of performance and cost for embedded memory applications.

Additional Details:

The IS28F020-50PL operates over a temperature range suited for industrial and commercial environments. Its robust design ensures data integrity and reliability in demanding applications. It is typically packaged in a PLCC (Plastic Leaded Chip Carrier) package for easy mounting on printed circuit boards. The device also features protection mechanisms to prevent accidental data corruption during power transitions or noise events.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hewlett Packard
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess