EN
  • EN
  • DE

IS25WP032D-JTLE-TR

Part No IS25WP032D-JTLE-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964555-IS25WP032D-JTLE-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25WP032D-JTLE-TR CAD Model

Description

The IS25WP032D-JTLE-TR is a 32M-bit (4M x 8) Wireless Performance Serial Flash memory produced by ISSI (Integrated Silicon Solution Inc.). This device is designed for high-performance applications that require fast read/write speeds and reliable data storage. It is typically used in systems where firmware, configuration data, or application code needs to be stored non-volatilely.

Applications:

  • Wireless Communication Modules: Used for storing firmware and configuration data in Wi-Fi, Bluetooth, and other wireless modules.
  • Networking Devices: Employed in routers, switches, and access points to store boot code, network settings, and firmware images.
  • Embedded Systems: Integrated into a wide range of embedded systems, including industrial controllers, automotive electronics, and IoT devices.
  • Consumer Electronics: Utilized in devices such as smart TVs, set-top boxes, and gaming consoles for storing system software and user data.
  • Data Loggers: Suitable for data logging applications in industrial, environmental, and scientific equipment.

Features:

  • 32M-bit (4M x 8) Memory Capacity: Provides ample storage for code, data, and configuration settings.
  • High-Performance SPI Interface: Supports SPI modes 0 and 3, with clock frequencies up to 104MHz for fast data transfer.
  • Wide Operating Voltage Range: Operates from 2.7V to 3.6V, accommodating various power supply configurations.
  • Low Power Consumption: Minimizes power usage in active and standby modes, making it suitable for battery-powered applications.
  • Sector Erase and Page Program: Supports sector erase (4KB, 32KB, 64KB) and page program (256 bytes) operations for efficient memory management.
  • Advanced Security Features: Includes features such as password protection and block protection to safeguard stored data.
  • Small Package Options: Available in compact packages such as SOIC, WSON, and TFBGA, suitable for space-constrained applications.

Benefits:

  • Fast Data Transfer: High-speed SPI interface enables quick read/write operations, improving system performance.
  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Easy Integration: Standard SPI interface simplifies system design and reduces development time.
  • Enhanced Security: Advanced security features protect sensitive data from unauthorized access.
  • Low Power Operation: Minimizes energy consumption, extending battery life in portable devices.

Additional Details:

The IS25WP032D-JTLE-TR features a typical endurance of 100,000 program/erase cycles per sector and offers data retention of up to 20 years. It also supports advanced features such as One-Time Programmable (OTP) memory for storing unique identifiers or calibration data. The device is available in industrial temperature grades to ensure reliable operation in harsh environments.

You May Also Be Interested in

Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4887 $51.3135
250+ $0.4010 $100.2500
390+ $0.3885 $151.5150
535+ $0.3760 $201.1600
690+ $0.3634 $250.7460
925+ $0.3258 $301.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess