EN
  • EN
  • DE

IS25LQ040B-JVLE-TR

Part No IS25LQ040B-JVLE-TR
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1065730-IS25LQ040B-JVLE-TR
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS25LQ040B-JVLE-TR CAD Model

Description

The IS25LQ040B-JVLE-TR is a 4-Megabit (512KB) Serial Quad I/O (SQI) Flash memory device manufactured by ISSI (Integrated Silicon Solution Inc.). This device is engineered for high-speed, non-volatile storage in a variety of applications including embedded systems, networking devices, and data logging systems. The SQI interface enables faster data transfer rates compared to standard SPI interfaces.

Applications:

  • Embedded systems for storing boot code, configuration data, and application code.
  • Networking equipment for storing firmware and configuration settings.
  • Data logging systems for storing sensor data and event logs.
  • Industrial control systems for storing program code and calibration parameters.
  • Consumer electronics such as printers and scanners.

Features:

  • 4-Megabit (512KB) capacity.
  • Serial Quad I/O (SQI) interface for high-speed data transfer.
  • Standard SPI interface compatible.
  • Single power supply operation.
  • Page program operation for efficient writing.
  • Sector erase and bulk erase capabilities for flexible memory management.
  • Write protect feature to prevent unintended modifications.
  • Low power consumption for energy-efficient operation.
  • Small package size for space-constrained designs.

Benefits:

  • High-speed data transfer with the SQI interface reduces access times.
  • Non-volatile storage ensures data retention even without power.
  • Large enough capacity for many embedded applications.
  • SPI compatibility allows for easy integration into existing systems.
  • Low power consumption prolongs battery life in portable devices.
  • Small package size enables compact designs.

Additional Details:

The IS25LQ040B-JVLE-TR leverages the Serial Quad I/O (SQI) interface to provide significantly faster data transfer rates compared to traditional SPI interfaces. This makes it well-suited for applications that require quick read and write operations. It supports both SQI and standard SPI modes, offering versatility in interfacing with different microcontrollers and host systems. The device features page program operation for efficient data writing and sector/bulk erase capabilities for flexible memory management. A write protect feature is included to safeguard stored data from accidental modifications.

The low power consumption of the IS25LQ040B-JVLE-TR makes it a suitable choice for battery-powered and energy-sensitive applications. Its small package size facilitates integration into compact and densely populated circuit boards. ISSI provides comprehensive datasheets and application notes for this device, including detailed information on timing characteristics, power consumption, and programming procedures, enabling designers to effectively utilize its features and optimize performance in their specific applications.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess