EN
  • EN
  • DE

IS24C04-3GI

Part No IS24C04-3GI
Manufacturer ISSI, Integrated Silicon Solution Inc
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
RoHS Compliant
Win Source Part Number 1008096-IS24C04-3GI
Categories OEM Parts(F-I)
Manufacturer ISSI, Integrated Silicon Solution Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS24C04-3GI CAD Model

Description

The IS24C04-3GI is a 4K (512 x 8) bit Electrically Erasable Programmable Read-Only Memory (EEPROM). This device features a simple serial interface, making it easy to integrate into various applications. It utilizes a 2-wire serial interface consisting of a serial data (SDA) line and a serial clock (SCL) line for data transfer.

Applications:

  • Consumer Electronics: Used in televisions, set-top boxes, and audio equipment for storing user preferences and settings.
  • Industrial Control Systems: Implemented in programmable logic controllers (PLCs) and other industrial devices for storing configuration data and calibration parameters.
  • Automotive Electronics: Employed in car radios, engine control units (ECUs), and other automotive systems for storing diagnostic information and system settings.
  • Medical Devices: Utilized in medical instruments for storing calibration data, patient information, and device settings.
  • Security Systems: Integrated into alarm systems and access control systems for storing user codes and access logs.

Features:

  • 4K (512 x 8) bit EEPROM: Provides non-volatile storage for data retention even when power is removed.
  • 2-Wire Serial Interface: Simplifies communication with microcontrollers and other devices using SDA and SCL lines.
  • Low Voltage Operation: Operates at a low voltage, typically 1.8V to 5.5V, making it suitable for low-power applications.
  • Write Protect Feature: Prevents accidental overwriting of data.
  • Page Write Mode: Allows writing multiple bytes in a single operation, improving write efficiency.
  • Self-Timed Write Cycle: Internal timing control simplifies the write operation.

Benefits:

  • Non-Volatile Storage: Ensures data is retained even when power is off, eliminating the need for backup batteries.
  • Easy Integration: The 2-wire serial interface simplifies communication with microcontrollers and other devices.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Data Protection: The write protect feature prevents accidental data corruption.
  • High Endurance: Offers a high number of write/erase cycles, ensuring long-term reliability.

Additional Details:

The IS24C04-3GI offers a typical endurance of 1 million write/erase cycles. It supports a standard 100 kHz (100 kbit/s) I2C bus. The device is available in various package options, including SOIC and TSSOP. The operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess