EN
  • EN
  • DE

TLP521SMT&R

Part No TLP521SMT&R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (T - Z)
Description Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMD T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099991-TLP521SMT&R
Categories OEM Parts(T-Z)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TLP521SMT&R CAD Model

Description

The TLP521SMT&R is a single-channel, high-isolation optocoupler manufactured by Isocom Components 2004 LTD. It is the surface mount version of the popular TLP521 optocoupler series. It provides electrical isolation between input and output circuits, protecting sensitive components from high voltages and noise. This optocoupler consists of an LED and a phototransistor, allowing for signal transmission while maintaining a high degree of electrical isolation.

Applications

  • Surface Mount Programmable Logic Controllers (PLCs): Suitable for SMT based input/output modules.
  • Surface Mount Inverter circuits: Provides isolation in motor control and power supply applications.
  • Surface Mount Microprocessor systems: Isolates microprocessor control signals from external high-voltage circuits.
  • Surface Mount General purpose switching circuits: Isolates sensitive circuits in noisy industrial environments.
  • Surface Mount Digital logic isolation: Used to isolate different digital circuits operating at different voltage levels.

Features

  • Single channel in a surface mount package: Ideal for high-density SMT designs.
  • High isolation voltage: Offers excellent protection against voltage transients.
  • Current transfer ratio (CTR): Provides efficient signal transfer between input and output.
  • Surface Mount Package: Facilitates automated assembly.
  • Operating temperature range: Specified for industrial applications.
  • Tape and Reel Packaging: For automated pick and place assembly.

Benefits

  • Enhanced safety: Protects equipment and personnel from hazardous voltages.
  • Improved signal integrity: Reduces noise and interference in signal transmission.
  • Simplified circuit design: Reduces the number of components required for isolation.
  • Increased system reliability: Protects sensitive circuits from damage caused by voltage transients.
  • Suitable for automated assembly: Tape and Reel packaging reduces assembly costs.

The TLP521SMT&R features a high isolation voltage, which makes it suitable for applications where safety is critical. It also offers a good current transfer ratio (CTR), ensuring efficient signal transmission. The specific CTR value and other electrical characteristics can vary, so it's crucial to consult the datasheet for detailed specifications. This surface mount optocoupler is widely used in industrial automation, power electronics, and other applications where electrical isolation is required and SMT assembly is required. It is designed to meet relevant safety standards for isolation components and is available on tape and reel to facilitate automated assembly processes.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us
Shindengen
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess