EN
  • EN
  • DE

TLP521-2G

Part No TLP521-2G
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840579-TLP521-2G
Package Tube
Product Status Active
Number of Channels 2
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 50% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Rise / Fall Time (Typ) 4µs, 3µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 55V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 400mV
Grade -
Operating Temperature -30°C ~ 100°C
Mounting Type Through Hole
Package / Case 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Ultra Librarian 3D Model Ultra Librarian TLP521-2G CAD Model

Description

The TLP521-2G is a dual-channel photocoupler manufactured by Isocom Components 2004 LTD. It comprises two gallium arsenide infrared LEDs optically coupled to two silicon phototransistors, providing electrical isolation between the input and output circuits. The 'G' likely indicates a specific grade or characteristic of the device. It provides two isolated channels in one package.

Applications:

  • Industrial Control Systems: Isolates multiple input or output signals in control equipment.
  • Medical Equipment: Provides safety isolation in patient monitoring devices with multiple channels.
  • Power Supplies: Used for feedback isolation in switching power supplies where multiple control signals need isolation.
  • Motor Control: Isolates multiple control signals in motor drive applications.
  • Data Communication: Isolates multiple communication lines to prevent ground loops and noise.

Features:

  • Dual-Channel Configuration: Two independent isolation channels in a single package.
  • High Isolation Voltage: Offers reinforced insulation for enhanced safety.
  • Current Transfer Ratio (CTR): Ensures efficient signal transfer between input and output.
  • Low Input Current: Minimizes power consumption.
  • Operating Temperature Range: Suitable for industrial applications.

Benefits:

  • Space Savings: Integrates two isolation channels into a single component.
  • Improved Safety: Protects users and equipment from electrical hazards.
  • Increased System Reliability: Prevents voltage transients from damaging circuits.
  • Simplified Circuit Design: Isolates circuits without direct electrical connection.
  • Reduced Component Count: Fewer components required for dual-channel isolation.

Additional Details:

The TLP521-2G features a high isolation voltage, commonly 5000 Vrms or higher. The current transfer ratio (CTR) depends on the grade and ensures efficient signal transmission. The input LED requires a low forward current. The output transistor withstands collector-emitter voltage ratings. It provides effective isolation. The operating temperature range is designed for harsh industrial environments. The dual channels save board space. The 'G' may denote a specific performance characteristic. It provides excellent noise immunity. The risk of electrical shock is reduced. The device reduces potential equipment damage. The TLP521-2G serves well in various applications needing dual-channel isolation.

You May Also Be Interested in

Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4950 $59.4000
285+ $0.4061 $115.7385
445+ $0.3935 $175.1075
610+ $0.3808 $232.2880
785+ $0.3681 $288.9585
1,055+ $0.3300 $348.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess