EN
  • EN
  • DE

SFH618A-2SMT-R

Part No SFH618A-2SMT-R
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts ( S )
Description Opto Coupler 4 Pin Photo Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092470-SFH618A-2SMT-R
Categories OEM Parts( S )
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SFH618A-2SMT-R CAD Model

Description

The SFH618A-2SMT-R is a high-reliability optocoupler manufactured by Isocom Components 2004 LTD. This device features a GaAlAs infrared emitting diode and a silicon phototransistor, providing galvanic isolation between the input and output. The 'A' indicates an improved performance grade, '2SMT-R' signifies a specific CTR (Current Transfer Ratio) bin, surface mount packaging (SMT), and tape and reel packaging (-R) for automated assembly.

Applications:

  • Industrial Automation: Isolation in PLCs, motor drives, and other industrial control equipment.
  • Power Supplies: Isolation feedback control in SMPS.
  • Data Communications: Isolating data lines in communication interfaces.
  • Medical Equipment: Provides isolation barrier for patient safety.
  • Test and Measurement Equipment: Galvanic isolation in measurement instruments.

Features:

  • High Isolation Voltage: Provides a high degree of electrical isolation.
  • Improved Performance Grade ('A'): Enhanced specifications compared to standard SFH618.
  • Surface Mount Package: Suitable for automated assembly.
  • Guaranteed CTR: Specified Current Transfer Ratio for consistent performance.
  • High Collector-Emitter Voltage: Suitable for higher voltage applications.
  • Tape and Reel Packaging: Optimized for automated placement equipment.
  • RoHS Compliant: Lead-free and environmentally friendly.

Benefits:

  • Enhanced System Reliability: Protects sensitive circuits from voltage transients and ground loops.
  • Simplified Assembly: Surface mount package reduces assembly time and costs.
  • Consistent Performance: Guaranteed CTR ensures predictable operation.
  • Improved Safety: High isolation voltage enhances safety in high-voltage environments.
  • Reduced Manufacturing Costs: Tape and reel packaging enables efficient automated assembly.

Technical Specifications:

The SFH618A-2SMT-R features a high isolation voltage, typically around 5 kV RMS. The CTR is specified according to the '2' bin designation, consult the datasheet for precise values. Due to the 'A' designation, other parameters (e.g. switching speed) might be improved compared to the standard SFH618, consult the datasheet for specific details. The collector-emitter voltage is typically around 70V. The device operates over a wide temperature range. It comes in a small outline (SMD) package and is supplied on tape and reel.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess