The SFH609-2 is a high-isolation single channel optocoupler. It consists of an infrared emitting diode optically coupled to a silicon planar phototransistor, providing electrical isolation between input and output circuits. The SFH609 series are widely used in applications requiring safe electrical isolation from high voltage circuits.
Applications
- Switch Mode Power Supplies (SMPS)
- Programmable Logic Controllers (PLC)
- Industrial Control Systems
- Motor Control
- Data Transmission
- Telecommunication Equipment
Features
- High Isolation Voltage (up to 5.3 kV RMS)
- High Current Transfer Ratio (CTR)
- Low Saturation Voltage
- Wide Operating Temperature Range
- Creepage Distance > 8 mm
- Pb-free and RoHS Compliant
Benefits
- Enhanced safety due to high isolation voltage
- Improved signal transfer efficiency with high CTR
- Reduced power consumption with low saturation voltage
- Reliable operation in harsh industrial environments
- Compliance with environmental regulations
Additional Details
The SFH609-2 has a typical CTR range of 63-125%. The forward voltage of the input diode is typically 1.25V, and the collector-emitter breakdown voltage of the output transistor is typically 70V. The isolation test voltage is 5.3 kV RMS for 1 minute. This optocoupler is available in a DIP-4 package. It is designed to meet international safety standards such as UL, CSA, and VDE. Detailed electrical characteristics, timing diagrams, and safety certifications can be found in the product datasheet.