EN
  • EN
  • DE

ISP621-1

Part No ISP621-1
Manufacturer Isocom Components 2004 LTD
Catalog Misc Products
Description HIGH DENSITY MOUNTING PHOTOTRANSISTOR OPTICALLY COUPLED ISOLATORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826290-ISP621-1
Package Tube
Product Status Active
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 100% @ 5mA
Current Transfer Ratio (Max) 600% @ 5mA
Rise / Fall Time (Typ) 4µs, 3µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 55V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 50mA
Vce Saturation (Max) 400mV
Grade -
Operating Temperature -30°C ~ 100°C
Mounting Type Through Hole
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package 4-DIP
Ultra Librarian 3D Model Ultra Librarian ISP621-1 CAD Model

Description

The ISP621-1 is a high-speed optocoupler manufactured by Isocom Components 2004 LTD. It is designed for applications requiring electrical isolation between input and output circuits. This optocoupler utilizes a GaAlAs infrared emitting diode, which is optically coupled to a high-speed integrated photodetector. This design allows for fast signal transmission while maintaining a high level of electrical isolation.

Applications:

  • Digital Logic Isolation: Isolating digital signals between circuits operating at different voltage levels.
  • Microprocessor System Interfaces: Providing isolation between a microprocessor and peripheral devices.
  • Power Inverters: Isolating control signals in power inverters and motor drives.
  • Switch Mode Power Supplies (SMPS): Isolating the primary and secondary sides of SMPS for safety and noise reduction.
  • Industrial Control Systems: Providing isolation in industrial control equipment to protect sensitive circuitry from high voltages and noise.

Features:

  • High Speed: Offers fast switching speeds, enabling high-frequency signal transmission.
  • High Isolation Voltage: Provides a high level of electrical isolation between input and output, ensuring safety and preventing ground loops.
  • TTL Compatibility: Compatible with TTL logic levels, simplifying interface with digital circuits.
  • Open Collector Output: Features an open collector output, allowing for flexible interface with different voltage levels and logic families.
  • Compact Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Enhanced Safety: High isolation voltage protects sensitive circuitry and personnel from high-voltage hazards.
  • Noise Immunity: Provides excellent common-mode transient immunity, reducing the effects of noise and interference.
  • Reliable Signal Transmission: Ensures reliable signal transmission in electrically noisy environments.
  • Simplified System Design: TTL compatibility and open collector output simplify interface with various digital circuits.

Additional Details:

The ISP621-1's key specifications include its isolation voltage, current transfer ratio (CTR), switching speed, and operating temperature range. Refer to the datasheet for detailed electrical characteristics, timing diagrams, and application circuits. The CTR specifies the ratio of output current to input current, and it's crucial for determining the appropriate input current for driving the output. The switching speed is characterized by the rise and fall times of the output signal. Proper decoupling and layout techniques are essential for optimal performance, especially in high-speed applications.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Omron
WALDEMANN LIGHTING
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2157 $58.2390
655+ $0.1769 $115.8695
1,015+ $0.1716 $174.1740
1,395+ $0.1660 $231.5700
1,800+ $0.1605 $288.9000
2,410+ $0.1438 $346.5580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,000 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess