EN
  • EN
  • DE

ISP620-4

Part No ISP620-4
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Description Opto Coupler Quad Channel AC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066025-ISP620-4
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISP620-4 CAD Model

Description

The ISP620-4 is a high-speed optocoupler manufactured by Isocom Components 2004 LTD. This device provides galvanic isolation between input and output circuits, protecting sensitive electronics from high voltages and noise. It is commonly used in applications requiring signal transmission between circuits with different ground potentials.

Applications

  • Isolated data transmission
  • Industrial automation
  • Power supplies
  • Motor control
  • Digital logic isolation

Features

  • High speed: Up to 1 Mbps data rate
  • High isolation voltage: Typically 5000 Vrms
  • 4-pin DIP package
  • CTR (Current Transfer Ratio): 50% (typical)
  • Operating temperature range: -55°C to +100°C
  • RoHS Compliant

Benefits

  • Galvanic isolation: Protects circuits from high voltages and electrical noise.
  • High-speed data transmission: Enables fast and reliable signal transfer between isolated circuits.
  • Compact package: The DIP package allows for easy integration into various circuit designs.
  • Wide operating temperature range: Suitable for use in harsh industrial environments.
  • Reliable performance: Isocom Components 2004 LTD is known for producing high-quality optocouplers.

Additional Details

The ISP620-4 consists of an infrared LED and a phototransistor, optically coupled to provide electrical isolation. The input current to the LED controls the current flow through the phototransistor on the output side. This device is typically used with a pull-up resistor on the output to provide a defined high logic level. The CTR (Current Transfer Ratio) specifies the ratio of output current to input current. The isolation voltage indicates the maximum voltage that the device can withstand between input and output. It's crucial to consult the datasheet for specific operating conditions and recommended external components. The device's propagation delay times are typically in the microseconds range, enabling relatively fast signal transmission.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hewlett Packard
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess