EN
  • EN
  • DE

IS3021

Part No IS3021
Manufacturer Isocom Components 2004 LTD
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065752-IS3021
Categories OEM Parts(F-I)
Manufacturer Isocom Components 2004 LTD
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IS3021 CAD Model

Description

The IS3021 is a dual-channel optocoupler manufactured by Isocom Components 2004 LTD. It provides electrical isolation between two separate circuits, offering protection against high voltage transients and noise. This device consists of two independent LED and phototransistor pairs, enabling the transmission of two signals without direct electrical connection.

Applications:

  • Industrial Automation: Used in industrial control systems, PLCs, and motor drives for isolating control signals.
  • Power Supplies: Employed in switching power supplies and inverters for isolation between primary and secondary circuits.
  • Medical Equipment: Integrated into medical devices to ensure patient safety and isolate sensitive electronics.
  • Data Communication: Utilized in data communication systems to prevent ground loops and reduce noise interference.
  • Instrumentation: Used in measurement and control equipment for isolating sensor and measurement circuits.

Features:

  • Dual Channel: Provides isolation for two independent signal lines.
  • High Isolation Voltage: Offers a high isolation voltage, typically 5kVrms, providing robust protection against high voltage transients.
  • CTR (Current Transfer Ratio): Specified CTR ensures efficient signal transfer between the input and output for both channels.
  • Fast Switching Speed: Enables high-speed data transmission and control applications.
  • Compact Package: Available in a DIP (Dual In-Line Package) or SMD (Surface Mount Device) package for easy integration into PCBs.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental safety.

Benefits:

  • Electrical Isolation: Provides effective isolation between circuits, protecting against voltage spikes and noise.
  • Enhanced Safety: Improves safety in high-voltage applications by isolating sensitive components.
  • Improved Signal Integrity: Reduces noise and interference in signal transmission, enhancing signal quality.
  • Reliable Performance: Offers stable and reliable performance across a range of operating conditions.
  • Easy Integration: Simplifies circuit design and assembly with its standard package options.

Additional Details:

The IS3021 features a typical forward voltage of 1.2V and a forward current of 10mA for each channel. It has a collector-emitter voltage rating of 70V and a collector current rating of 50mA. The operating temperature range is typically -55°C to +100°C. The optocoupler meets various safety standards, including UL, VDE, and CSA, making it suitable for use in safety-critical applications.

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Essentra Components
Need more? Email Us
Hewlett Packard
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Panasonic
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess