EN
  • EN
  • DE

IS202X

Part No IS202X
Manufacturer Isocom Components 2004 LTD
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135935-IS202X
Categories Custom Parts
Manufacturer Isocom Components 2004 LTD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IS202X CAD Model

Description

The Isocom Components 2004 LTD IS202X is a series of single-channel optocouplers. Optocouplers (also known as optoisolators) are components that transfer electrical signals between two isolated circuits using light. They prevent high voltages or rapidly changing voltages on one side of the circuit from damaging components or interfering with signals on the other side. The IS202X series is a widely used general-purpose optocoupler.

Applications

  • Microcontroller input isolation
  • Power supply feedback control
  • Digital logic isolation
  • Noise isolation in industrial control systems
  • Motor control
  • Telecommunications equipment

Features

  • High isolation voltage
  • Current transfer ratio (CTR) options
  • High speed switching
  • Compact package
  • UL, VDE, and CSA safety approvals (check specific model)
  • RoHS compliant

Benefits

  • Electrical isolation: Protects sensitive circuits from high voltages and transients.
  • Noise immunity: Reduces noise coupling between circuits.
  • Improved safety: Enhances safety in high-voltage applications.
  • Flexible design: Offers various CTR options to meet different application requirements.
  • Compact size: Saves board space.
  • Meets industry safety standards: Ensures compliance with safety regulations.

Additional Details

The IS202X series generally consists of an LED on the input side and a phototransistor on the output side. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow through the output circuit. Different versions of the IS202X are available with varying current transfer ratios (CTR), which is the ratio of the output current to the input current. The isolation voltage typically ranges from several kilovolts. The switching speed varies depending on the specific model but is generally suitable for many digital applications. Common package types include DIP and surface-mount options.

Always refer to the official datasheet for the most accurate and up-to-date specifications and application guidelines.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Sony
Need more? Email Us
Renesas Electronics America
IC Clock Synthesizer 64-QFP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Sierra Wireless
Need more? Email Us
Hanrun
Lowest to $0.9938
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC 8CH HD 5V 48-QFP / Audio, HD Interface 24 b 48-TQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2790 $58.5900
505+ $0.2289 $115.5945
785+ $0.2218 $174.1130
1,080+ $0.2146 $231.7680
1,395+ $0.2074 $289.3230
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess