EN
  • EN
  • DE

LMS-R0015-1.0

Part No LMS-R0015-1.0
Manufacturer Isabellen
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Isabellen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827988-LMS-R0015-1.0
Ultra Librarian 3D Model Ultra Librarian LMS-R0015-1.0 CAD Model

Description

The LMS-R0015-1.0, manufactured by Isabellenhütte Heusler GmbH & Co. KG, is a precision resistor designed for current sensing applications. These resistors are known for their low resistance values, high power ratings, and excellent long-term stability, making them suitable for demanding environments where accurate current measurement is critical.

Applications

  • Power Supplies: Used for current monitoring and control in power supply circuits to ensure stable and efficient operation.
  • Motor Control: Implemented in motor control systems to measure the current flowing through the motor windings, enabling precise torque and speed control.
  • Battery Management Systems (BMS): Employed in BMS to monitor the charging and discharging currents of batteries, optimizing battery life and safety.
  • Inverters: Used in inverters to measure the current being converted from DC to AC, ensuring proper functioning and preventing overloads.
  • Automotive Applications: Utilized in various automotive systems, such as electronic control units (ECUs), to monitor and regulate current flow.
  • Welding Equipment: Incorporated into welding machines to accurately measure and control the welding current.
  • Frequency Converters: Used in frequency converters for precise current measurement in power electronic circuits.

Features

  • Low Resistance Value: The 1.0 mOhm resistance allows for accurate current sensing with minimal voltage drop.
  • High Power Rating: Capable of dissipating a significant amount of power without compromising performance.
  • Excellent Long-Term Stability: Maintains stable resistance values over extended periods of operation, ensuring reliable measurements.
  • Low Temperature Coefficient of Resistance (TCR): Minimal change in resistance value with temperature variations, providing consistent accuracy.
  • Four-Terminal Connection: Kelvin connection minimizes the effect of lead resistance, improving measurement accuracy.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.
  • Surface Mount Design: Facilitates easy and reliable mounting on printed circuit boards (PCBs).

Benefits

  • Precise Current Measurement: Enables accurate monitoring and control of current in various applications.
  • Improved System Efficiency: Minimizes power losses due to its low resistance value.
  • Enhanced System Reliability: Stable resistance values over time ensure consistent performance.
  • Simplified Circuit Design: Easy to integrate into existing circuits due to its compact size and surface mount design.
  • Optimized Battery Life: Accurate monitoring of battery currents allows for efficient charging and discharging management.
  • Prevention of Overloads: Protects circuits and components from damage due to excessive current.
  • Compliance with Environmental Standards: RoHS compliance ensures environmentally friendly operation.

Additional Details

The LMS-R0015-1.0 resistor uses a metal foil resistance element, contributing to its low TCR and excellent long-term stability. The four-terminal (Kelvin) connection ensures that only the voltage drop across the resistance element is measured, eliminating the influence of lead resistance. It is designed for reflow soldering and is available in tape-and-reel packaging for automated assembly. Specific power ratings may vary depending on the mounting conditions and PCB layout. Consult the manufacturer's datasheet for detailed specifications, including derating curves, temperature characteristics, and soldering recommendations.

You May Also Be Interested in

Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess