EN
  • EN
  • DE

GS8662Q36BGD-250

Part No GS8662Q36BGD-250
Manufacturer GSI Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer GSI Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824391-GS8662Q36BGD-250
Ultra Librarian 3D Model Ultra Librarian GS8662Q36BGD-250 CAD Model

Description

The GS8662Q36BGD-250 is a high-speed synchronous Burst SRAM (Static Random-Access Memory) module manufactured by GSI Technology. This SRAM is engineered for high-performance applications where fast data access and large memory capacity are crucial.

Applications:

  • Networking equipment (routers, switches)
  • Data communications
  • High-performance computing
  • Telecommunications infrastructure
  • Industrial automation

Features:

  • 66Mb density
  • 250 MHz clock frequency
  • Synchronous operation
  • Burst mode operation
  • 3.3V Power Supply
  • LVTTL compatible inputs and outputs
  • 165-Lead Ball Grid Array (BGA) package

Benefits:

  • High-speed data access for improved system throughput.
  • Large memory capacity accommodates demanding data storage requirements.
  • Synchronous operation simplifies system timing and control.
  • Burst mode operation optimizes data transfer efficiency.
  • LVTTL compatibility eases integration with standard logic devices.
  • BGA packaging provides a compact footprint and facilitates high-density board designs.

Additional Details:

The GS8662Q36BGD-250 SRAM provides a substantial 66Mb memory capacity, making it suitable for applications requiring large data buffers or high-resolution data storage. Its 250 MHz clock frequency enables rapid data access and transfer rates. Synchronous operation ensures precise timing control. It uses a 3.3V power supply. Its burst mode operation further enhances data transfer efficiency, allowing for continuous data streaming. The SRAM's LVTTL compatible inputs and outputs allow for simple interfacing with a variety of digital systems. Encased in a 165-Lead Ball Grid Array (BGA) package, the device features a small footprint.

This SRAM is designed for use in applications that demand high-speed memory access and high capacity. Its synchronous interface and burst mode operation make it well-suited for networking equipment, data communication systems, and high-performance computing environments. The GS8662Q36BGD-250 ensures reliable operation in demanding conditions.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.0941 $99.0941
2+ $95.9974 $191.9948
3+ $92.9007 $278.7021
4+ $89.8040 $359.2160
5+ $80.5139 $402.5695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess