EN
  • EN
  • DE

IMSA-9251H-GF

Part No IMSA-9251H-GF
Manufacturer IRISO
Catalog OEM Parts (F - I)
Description Short-circuit socket
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961903-IMSA-9251H-GF
Categories OEM Parts(F-I)
Manufacturer IRISO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSA-9251H-GF CAD Model

Description

The IMSA-9251H-GF is a connector manufactured by IRISO. Without more specific information, it's challenging to provide a fully detailed description. However, based on typical IRISO product lines and connector naming conventions, it is likely a board-to-board or wire-to-board connector designed for high-density applications. The GF suffix likely indicates a specific plating material or other special feature. The ‘9251H’ portion likely designates its series or product family within IRISO’s offerings.

Applications

  • Board-to-board connections in electronic devices
  • Wire-to-board connections in electronic devices
  • Data communication equipment
  • Industrial control systems
  • Automotive electronics

Features

  • High-density contact arrangement
  • Surface mount technology (SMT) compatibility
  • Durable construction for reliable connections
  • Polarization features to prevent mis-mating
  • Gold plating (GF likely indicates gold flash or other gold plating)

Benefits

  • Space-saving design due to high-density contact arrangement
  • Simplified assembly process with SMT compatibility
  • Reliable connections in demanding environments
  • Prevention of accidental mis-mating
  • Improved electrical conductivity and corrosion resistance with gold plating

Additional Details

The IMSA-9251H-GF connector likely features a compact design to maximize board space. Its SMT compatibility allows for automated assembly processes, reducing manufacturing costs. The polarization features ensure that the connector can only be mated in the correct orientation, preventing damage to the connector or connected devices. The gold plating on the contacts provides excellent electrical conductivity and corrosion resistance, ensuring reliable signal transmission. The number of pins, pitch (distance between pins), and current/voltage ratings are critical specifications to determine suitability for a specific application. Consult the manufacturer's datasheet for detailed mechanical and electrical specifications, including pin count, pitch, mating force, unmating force, and operating temperature range.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hewlett Packard
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess