EN
  • EN
  • DE

LTC4302CMS-2#PBF

Part No LTC4302CMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Description IC, Address/Data Buffer, CMOS, TSSOP, 10PIN, PLASTIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Lead Free Yes
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Pins 10
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1072524-LTC4302CMS-2#PBF
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4302CMS-2#PBF CAD Model

Description

Analog Devices Inc. LTC4302CMS-2#PBF Hot Swappable 2-Wire Bus Buffer

The LTC4302CMS-2#PBF from Analog Devices Inc. is a sophisticated hot swappable 2-wire bus buffer that provides seamless I²C and SMBus compatibility. This integrated circuit is designed to enhance system reliability and provide robust communication for systems that require hot insertion and removal of cards without disrupting the integrity of the I²C bus.

Encased in a compact 10-lead MSOP package, the LTC4302CMS-2#PBF offers a powerful solution for systems where a physical intervention is necessary during operation. Its primary function is to isolate a card from the backplane until the supply and bus voltages are stable, which prevents corrupted data and potential damage to the bus or devices.

One of the key features of this product is its ability to provide capacitive buffering for both the SDA and SCL lines, which allows for an extended number of I²C devices or longer trace lengths. This is particularly useful in complex systems where signal integrity can become an issue due to the high capacitance on the bus lines.

The LTC4302CMS-2#PBF also boasts a rise time accelerator that significantly improves the speed of the I²C communication, ensuring fast and reliable data transfer. Additionally, with its built-in fault detection and recovery features, such as stuck bus disconnect and timeout, the device enhances the overall system robustness by protecting against common I²C faults.

Another advantage of this product is its low standby current, which makes it suitable for power-sensitive applications. The bus buffer also supports a wide operating voltage range from 2.5V to 5.5V, which provides flexibility for various system designs.

Overall, the LTC4302CMS-2#PBF is an essential component for any system that relies on the I²C protocol and requires hot-swap capabilities. Its advanced features ensure that the integrity of communication is maintained, and the system remains stable and reliable even under harsh conditions or during card insertion and removal.

For further information and complete specifications, please refer to the official datasheet provided by Analog Devices Inc.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
Lowpower
Lowest to $0.0772
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
KIWI
Lowest to $0.0839
Lowpower
Lowest to $0.0405
Lite-On Inc.
Need more? Email Us
KEC
Lowest to $0.0658

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess