EN
  • EN
  • DE

IMSA-9032B-26P-GF

Part No IMSA-9032B-26P-GF
Manufacturer IRISO
Catalog Custom Parts (E - I)
Description 2.54MMƒSƒBƒ`” Œ^ƒsƒ“ƒwƒbƒ_[
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176204-IMSA-9032B-26P-GF
Categories Custom Parts
Manufacturer IRISO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IMSA-9032B-26P-GF CAD Model

Description

The IMSA-9032B-26P-GF is a fine pitch board-to-board connector manufactured by IRISO. These connectors are designed for high-density applications requiring reliable signal transmission in a compact form factor. The GF likely refers to a specific plating or material characteristic.

Applications:

  • Mobile Devices: Used for connecting internal components in smartphones and tablets.
  • Wearable Technology: Employed in smartwatches, fitness trackers, and other wearable devices.
  • Industrial Equipment: Utilized in compact control systems and data acquisition devices.
  • Medical Devices: Found in portable medical equipment requiring reliable interconnections.
  • Automotive Electronics: Used in infotainment systems and other automotive applications where space is limited.

Features:

  • Fine Pitch Design: Enables high-density connections in a small space.
  • Board-to-Board Connection: Designed for connecting two printed circuit boards (PCBs).
  • 26 Pins: Offers a sufficient number of pins for various signal and power requirements.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • High Reliability: Ensures stable and consistent electrical performance.
  • GF Plating (Likely): Possibly gold flash plating for improved conductivity and corrosion resistance.

Benefits:

  • Space Saving: Compact design allows for high-density PCB layouts.
  • Reliable Connection: Ensures stable and consistent electrical performance.
  • Easy Assembly: SMT design facilitates automated assembly processes.
  • Versatile: Suitable for a wide range of applications requiring board-to-board connections.
  • Durable: Designed to withstand harsh environments and mechanical stress.

Technical Specifications:

While detailed specifications vary, common features include a pitch of 0.4mm or 0.5mm, a current rating of approximately 0.3A per pin, and a voltage rating of around 50V. The connector body is typically made of high-temperature thermoplastic, and the contacts are made of copper alloy with gold plating. It's designed to withstand reflow soldering temperatures and meet industry standards for RoHS compliance.

You May Also Be Interested in

GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794
Hitachi, Ltd
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess