EN
  • EN
  • DE

X9470PI

Part No X9470PI
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 404288-X9470PI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X9470PI CAD Model

Description

The Intersil X9470PI is a digitally controlled potentiometer (XDCP) integrated circuit. It offers a versatile solution for adjusting resistance values in electronic circuits through digital commands. The X9470PI provides precise control over resistance, making it suitable for applications where accurate and repeatable adjustments are required.

Applications

  • Calibration circuits: Used to fine-tune and calibrate electronic devices for optimal performance.
  • Volume control in audio equipment: Provides digital control of audio volume levels in amplifiers and other audio devices.
  • Brightness control in lighting systems: Enables digital adjustment of brightness levels in lighting applications.
  • Motor control circuits: Used to control the speed and position of motors in various applications.
  • Programmable gain amplifiers: Allows for digitally controlled gain adjustment in amplifier circuits.

Features

  • Digital control: Resistance values can be precisely controlled through digital commands, typically via an SPI or I2C interface.
  • Non-volatile memory: Retains the programmed resistance value even when power is removed.
  • Multiple tap points: Offers multiple tap points along the resistance range, allowing for fine-grained adjustments.
  • High resolution: Provides high-resolution control over resistance values, enabling precise adjustments.
  • Low power consumption: Designed for low power operation, making it suitable for battery-powered applications.

Benefits

  • Precise and repeatable adjustments: Digital control ensures accurate and consistent resistance adjustments.
  • Remote adjustability: Resistance can be adjusted remotely through digital commands, eliminating the need for manual adjustments.
  • Reduced component count: Replaces mechanical potentiometers, reducing the overall component count and simplifying circuit design.
  • Improved reliability: Solid-state construction eliminates the wear and tear associated with mechanical potentiometers, resulting in improved reliability.
  • Increased flexibility: Programmable resistance values provide increased flexibility in circuit design and optimization.

Additional Details

The X9470PI typically operates with a supply voltage ranging from 2.7V to 5.5V. It is available in various package options, including TSSOP and SOIC. The resistance range varies depending on the specific part number, but common ranges include 10kΩ, 50kΩ, and 100kΩ. The device communicates with a microcontroller or other digital device via a serial interface, such as SPI or I2C. The wiper position is stored in non-volatile memory, ensuring that the desired resistance value is maintained even after power is cycled. The X9470PI is commonly used in applications where precise and repeatable resistance adjustments are required, such as calibration circuits, volume control, and motor control.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess