EN
  • EN
  • DE

X28256DI-25

Part No X28256DI-25
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403863-X28256DI-25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X28256DI-25 CAD Model

Description

The Intersil X28256DI-25 is a 256K (32K x 8) Electrically Erasable PROM (EEPROM). This memory device provides a larger storage capacity than its 16K counterpart, offering more space for data logging, firmware storage, and configuration settings in embedded applications. The '-25' indicates the access time, in this case, 250ns.

Applications

  • Advanced microcontroller-based systems requiring substantial non-volatile memory.
  • Data logging applications with extensive data storage requirements.
  • Industrial control systems storing complex calibration data and program instructions.
  • Embedded systems necessitating large firmware images and configuration parameters.
  • High-end PLCs with extensive program storage needs.

Features

  • Larger Storage Capacity: 256K bit (32K x 8) organization provides ample storage space.
  • Electrically Erasable: Enables in-system reprogramming and data updates.
  • Non-Volatile: Retains data even when power is removed.
  • TTL Compatibility: Interfaces seamlessly with standard TTL logic.
  • Single 5V Supply: Operates with a single 5V power supply.
  • Automatic Page Write: Simplifies write operations.
  • Data Polling for End-of-Write Detection: Facilitates efficient write cycle management.
  • Access Time: 250ns access time for relatively quick data retrieval.
  • Low Power Consumption: Minimizes energy usage.

Benefits

  • Increased Storage Capacity: Accommodates larger datasets and more complex firmware.
  • In-System Programmability: Simplifies firmware updates and configuration changes.
  • Reliable Data Storage: Ensures data integrity even in demanding environments.
  • Easy Integration: TTL compatibility simplifies system integration.
  • Cost-Effective Solution: Provides a balance of capacity and affordability.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified Write Operations: Automatic page write simplifies programming.

Additional Details

The X28256DI-25 is available in DIP packages, making it suitable for prototyping and integration. Consult the datasheet for precise operating temperature ranges and write/erase cycle specifications to ensure reliable performance. The 'DI' likely refers to a specific industrial temperature range or packaging variant. Verify this information in the device's datasheet.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.3269
NXP / Nexperia
Need more? Email Us
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess