EN
  • EN
  • DE

X28C64TI-15

Part No X28C64TI-15
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403887-X28C64TI-15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X28C64TI-15 CAD Model

Description

The X28C64TI-15 is a 64K CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). It's a non-volatile memory device that can be electrically erased and reprogrammed, ideal for applications where data needs to be updated frequently without physically removing the chip.

Applications:

  • Embedded Systems: Storing firmware and configuration settings in devices like industrial controllers, medical devices, and consumer electronics.
  • Data Logging Systems: Used in systems that require recording data over time, such as environmental monitoring or industrial process control.
  • Programmable Logic Controllers (PLCs): Storing configuration data and control programs.
  • Robotics: Used for storing robot control programs and calibration parameters.
  • Automotive Electronics: Stores calibration data and system parameters in engine control units (ECUs) and other automotive systems.

Features:

  • 64Kbit (8K x 8) Organization: Provides a storage capacity of 64 kilobits, organized as 8192 bytes of 8 bits each.
  • Fast Access Time: Offers a typical access time of 150ns, enabling quick read operations.
  • Low Power Consumption: CMOS technology ensures low power dissipation, making it suitable for battery-powered applications.
  • Electrically Erasable and Programmable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Page Mode Write: Supports page mode write operations, allowing for faster programming of multiple bytes.
  • Data Retention: Retains data for extended periods even when power is removed.
  • JEDEC Standard Pinout: Adheres to the JEDEC standard pinout for easy integration into existing systems.
  • Endurance: Offers a specified number of erase/write cycles, ensuring reliability over the product's lifespan.

Benefits:

  • Flexibility: Electrically erasable and programmable, allowing for easy updates and modifications.
  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • Reliability: High endurance and data retention characteristics ensure reliable operation.
  • Ease of Integration: Standard pinout simplifies integration into existing systems.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.

Additional Details:

The X28C64TI-15 operates on a single 5V power supply. It features a TTL-compatible I/O interface for easy interfacing with microprocessors and microcontrollers. The device's write protection feature prevents accidental data corruption during programming. This part is usually found in a 28-pin TSOP (Thin Small Outline Package). The operating temperature ranges are typically from 0°C to +70°C for commercial grade and -40°C to +85°C for industrial grade.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess