EN
  • EN
  • DE

X25170S

Part No X25170S
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403816-X25170S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25170S CAD Model

Description

The X25170S is a CMOS serial EEPROM manufactured by Intersil. This device uses a Serial Peripheral Interface (SPI) to communicate with a host microcontroller. It provides non-volatile storage typically used for storing configuration data, user preferences, and calibration settings that need to be retained when power is removed.

Applications

  • Consumer Electronics: Storage of user preferences and settings in TVs, DVD players, and other consumer devices.
  • Industrial Control Systems: Storing calibration parameters and program settings in industrial equipment.
  • Instrumentation: Used in test and measurement equipment for storing calibration data.
  • Automotive: Storing configuration data in automotive electronics.
  • Medical Devices: Data logging and storage of device parameters in medical equipment.

Features

  • SPI Interface: Simple serial communication protocol for easy integration with microcontrollers.
  • 16Kb (2048 x 8) Memory Array: Provides a non-volatile storage capacity of 16 kilobits.
  • Low-Power Operation: Suitable for battery-powered applications.
  • Self-Timed Write Cycle: Simplifies write operations and reduces the need for external timing components.
  • Software Write Protection: Prevents accidental overwriting of data.
  • High Reliability: Ensures data integrity over extended periods.

Benefits

  • Easy Integration: SPI interface simplifies interfacing with microcontrollers.
  • Non-Volatile Storage: Retains data even when power is removed.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Reliable Data Storage: Ensures data integrity over a long lifespan.
  • Small Footprint: Available in small packages for space-constrained applications.

Technical Specifications

The X25170S operates with a supply voltage typically between 4.5V and 5.5V (check datasheet for specific range). The SPI clock frequency is typically up to 10 MHz. It has an operating temperature range of -40°C to +85°C. Data retention is typically specified at over 100 years. The X25170S is commonly available in 8-pin SOIC, PDIP and TSSOP packages. Consult the Intersil datasheet for precise specifications and timing diagrams.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess