EN
  • EN
  • DE

X25160ST1

Part No X25160ST1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403811-X25160ST1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25160ST1 CAD Model

Description

The X25160ST1 is a CMOS serial EEPROM from Intersil. It uses a Serial Peripheral Interface (SPI) for communication. This device provides a 16Kb (2048 x 8) non-volatile memory solution that is frequently used to store configuration settings, calibration data, and other important information that must be preserved when the power is off. The 'ST1' likely refers to the package type or specific ordering information.

Applications

  • Consumer Electronics: Used for storing user preferences and configuration settings in devices like TVs, set-top boxes, and audio equipment.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs), motor drives, and other industrial equipment for storing calibration parameters and system settings.
  • Automotive Electronics: Integrated into engine control units (ECUs), anti-lock braking systems (ABS), and infotainment systems for storing configuration data and diagnostic codes.
  • Medical Devices: Used in patient monitoring equipment, diagnostic tools, and therapeutic devices for storing device settings and calibration information.
  • Networking Equipment: Utilized in routers, switches, and modems for storing firmware and configuration settings.

Features

  • SPI Interface: Simplifies communication with microcontrollers and other SPI-compatible devices.
  • 16Kb (2048 x 8) Memory Array: Provides a non-volatile storage capacity of 16 kilobits.
  • Low-Power Operation: Suitable for battery-powered applications and energy-efficient designs.
  • Self-Timed Write Cycle: Eliminates the need for external timing components during write operations.
  • Software Write Protection: Prevents accidental data corruption.
  • High Reliability: Ensures data integrity and long-term data retention.
  • Various Package Options: Available in different package types to suit various application needs (check datasheet for specific package details indicated by 'ST1').

Benefits

  • Easy Integration: SPI interface simplifies system design and reduces development time.
  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity and system reliability.
  • Low Power Consumption: Extends battery life in portable applications and reduces overall system power consumption.
  • Reliable Data Storage: Ensures data integrity and system stability.
  • Flexible Data Storage: Enables storing a variety of data types, including configuration settings, calibration parameters, and user preferences.

Technical Specifications

The X25160ST1 typically operates with a supply voltage between 4.5V and 5.5V (refer to the Intersil datasheet for the exact voltage range). The SPI clock frequency can reach up to a certain MHz (consult the datasheet for the maximum clock frequency). The operating temperature range is typically from -40°C to +85°C. Data retention is generally greater than 100 years. The package type is indicated by 'ST1', so refer to the Intersil datasheet to determine the precise package and pinout information.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
NXP / Nexperia
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1470 $51.6150
110+ $0.9412 $103.5320
165+ $0.9118 $150.4470
230+ $0.8824 $202.9520
295+ $0.8529 $251.6055
395+ $0.7647 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,790 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess