EN
  • EN
  • DE

MAX542BCPD+

Part No MAX542BCPD+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH R-2R 16-bit 14-Pin PDIP N / IC DAC 16BIT SER V-OUT 5V 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 786542-MAX542BCPD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX542
Introduction Date December 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX542BCPD+ CAD Model

Description

Product Overview: MAX542BCPD+ from Maxim Integrated

The MAX542BCPD+ is a high-performance, precision digital-to-analog converter (DAC) from Maxim Integrated, a renowned manufacturer of analog and mixed-signal products. This component is designed to offer excellent accuracy and stability for applications requiring the conversion of digital signals into precise analog outputs. It is an ideal choice for industrial control systems, automated test equipment, and data acquisition systems where reliable and consistent performance is critical.

Key Features

  • Resolution: The MAX542BCPD+ boasts a 16-bit resolution, providing fine granularity for analog signal representation.
  • Interface: It features a versatile serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, making it easy to integrate into various microcontroller-based systems.
  • Voltage Supply: This DAC operates on a single +5V power supply, simplifying power management in mixed-voltage systems.
  • Output Range: It provides a bipolar ±10V output range, which is essential for driving industrial process controls and other high-voltage applications.
  • Settling Time: The device offers a fast settling time, ensuring quick response to changes in the input data for real-time applications.
  • Package: The MAX542BCPD+ comes in a 14-pin DIP package, which is suitable for through-hole mounting and is known for its ease of handling and robustness.

Performance and Reliability

Maxim Integrated has designed the MAX542BCPD+ with a focus on performance and reliability. The DAC features a low temperature coefficient, ensuring that the output remains stable over a wide temperature range. Moreover, it has a low power consumption, which is critical for energy-sensitive applications. The device also includes a precision internal reference, which reduces the need for external components and simplifies circuit design.

Applications

The versatility of the MAX542BCPD+ makes it suitable for a wide range of applications. It is commonly used in:

  • Process control and automation
  • Data acquisition systems
  • Automatic test equipment
  • Closed-loop servo control
  • Programmable power supplies

With its high accuracy, reliability, and ease of use, the MAX542BCPD+ from Maxim Integrated is an excellent choice for engineers and designers looking to implement a high-quality DAC in their systems.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess