STMicroelectronics M28W160FST70ZA6 Flash Memory
The M28W160FST70ZA6 is a high-performance 16 Mbit (1Mb x16) non-volatile flash memory module from STMicroelectronics, designed to provide a reliable storage solution for a wide range of embedded systems. This memory device is organized as 1M words of 16 bits each, making it ideal for applications that require fast and efficient data storage and retrieval.
Operating at a supply voltage range of 2.7V to 3.6V, the M28W160FST70ZA6 is optimized for low-power consumption, which is crucial for battery-powered devices. The memory chip boasts a fast access time of 70ns, ensuring swift read operations that are essential for high-speed microprocessors and the smooth functioning of sophisticated electronic systems.
One of the key features of the M28W160FST70ZA6 is its support for a wide temperature range, making it suitable for industrial applications subject to harsh environmental conditions. The device is capable of operating reliably at temperatures ranging from -40°C to +85°C, offering designers the flexibility to deploy it in diverse scenarios.
The memory module incorporates advanced features such as block protection and block locking, enhancing data security and integrity. These features prevent accidental data corruption and ensure that critical data remains safe even in the event of unexpected power loss or system malfunctions. The device also offers a flexible block architecture with 32 parameter blocks (top or bottom location), 8 main blocks, and 64 KWord blocks, providing a versatile platform for firmware and data storage.
STMicroelectronics has equipped the M28W160FST70ZA6 with a sophisticated command set that supports standard read and write operations, as well as advanced functions like block erase and program suspend. This enables the device to be easily integrated into a variety of systems with minimal software overhead.
In summary, the STMicroelectronics M28W160FST70ZA6 flash memory is a robust, high-speed storage solution that offers a blend of performance, reliability, and flexibility, making it an excellent choice for designers and engineers looking to enhance their embedded systems.