EN
  • EN
  • DE

X25160S8-2.7

Part No X25160S8-2.7
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403809-X25160S8-2.7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X25160S8-2.7 CAD Model

Description

The X25160S8-2.7 is a 16Kb serial EEPROM from Intersil, utilizing a Serial Peripheral Interface (SPI) for communication. This device is designed for low-voltage applications, operating at 2.7V, and provides non-volatile storage for configuration settings, calibration data, and other critical information that must be preserved when power is off.

Applications

  • Low-Power Consumer Electronics: Ideal for battery-powered devices such as portable audio players, handheld gaming consoles, and remote controls.
  • Industrial Sensors: Used for storing calibration data and sensor parameters in industrial monitoring and control systems.
  • Wearable Devices: Integrated into smartwatches, fitness trackers, and other wearable devices for storing user preferences and activity data.
  • IoT Devices: Used in various Internet of Things (IoT) devices for storing configuration information and sensor readings.
  • Medical Devices: Employed in portable medical devices for storing patient data and device settings.

Features

  • SPI Interface: Simplifies communication with microcontrollers and other SPI-compatible devices.
  • Low-Voltage Operation (2.7V): Optimized for battery-powered and low-voltage systems.
  • 16Kb (2048 x 8) Memory Array: Provides ample non-volatile storage capacity.
  • Self-Timed Write Cycle: Eliminates the need for external timing components during write operations.
  • Software Write Protection: Prevents accidental data corruption.
  • High Reliability: Ensures data integrity and long-term data retention.
  • Small 8-Pin SOIC Package: Allows for space-saving designs on printed circuit boards.

Benefits

  • Easy Integration: SPI interface simplifies system design and reduces development time.
  • Low Power Consumption: Extends battery life in portable applications.
  • Reliable Data Storage: Ensures data integrity and system stability.
  • Compact Size: Allows for integration into small and space-constrained devices.
  • Cost-Effective Solution: Provides a cost-effective non-volatile storage solution.

Technical Specifications

The X25160S8-2.7 operates at a supply voltage of 2.7V (typically 2.5V to 3.0V). The SPI clock frequency is typically up to 5 MHz. The operating temperature range is typically from -40°C to +85°C. Data retention is typically specified as greater than 100 years. It is available in an 8-pin SOIC package. Refer to the Intersil datasheet for complete specifications and operating characteristics.

You May Also Be Interested in

ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $58.6105
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess