EN
  • EN
  • DE

X25040S-2.7-T1

Part No X25040S-2.7-T1
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403780-X25040S-2.7-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X25040S-2.7-T1 CAD Model

Description

The X25040S-2.7-T1 is a 4Kb serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil (now Renesas). The suffix "-2.7" indicates that it is designed for low-voltage operation, typically around 2.7V. The "T1" likely signifies a specific packaging option, usually tape and reel, suitable for automated assembly processes. This EEPROM is designed to retain stored data even when power is removed.

Applications:

  • Low-Power Microcontroller Systems: Storing configuration settings and program parameters in systems operating at 2.7V.
  • Battery-Powered Devices: Used in portable devices, sensors, and handheld equipment that rely on battery power.
  • Consumer Electronics: Retaining user preferences and settings in devices designed for low-voltage operation.
  • Industrial Automation: Storing calibration data and sensor readings in low-power industrial control systems.
  • Medical Devices: Used in portable medical devices for storing patient data and device configurations.
  • Smart Cards: Storing authentication data and security information in low-voltage smart card applications.

Features:

  • 4Kb Serial EEPROM: Provides 4096 bits of non-volatile storage.
  • SPI Interface: Uses the Serial Peripheral Interface (SPI) for easy communication with microcontrollers.
  • 2.7V Operation: Optimized for low-voltage operation at approximately 2.7V.
  • Self-Timed Write Cycle: Simplifies write operations with internal timing control.
  • Write Protect Feature: Protects against accidental data overwrites and corruption.
  • High Endurance: Withstands a large number of write/erase cycles for long-term reliability.
  • Small Package: Available in small surface-mount packages such as SOIC for space-constrained applications.
  • T1 Packaging: Packaged in tape and reel for automated assembly processes.

Benefits:

  • Non-Volatile Storage: Retains data even without power.
  • Low-Voltage Operation: Minimizes power consumption in low-voltage systems.
  • Easy SPI Interface: Simplifies integration with microcontrollers.
  • Reliable Data Retention: Ensures data integrity and reliability in various operating conditions.
  • Write Protection: Prevents unintended data changes.
  • Cost-Effective: Provides a cost-efficient solution for non-volatile memory needs in low-voltage applications.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated assembly.

Additional Details:

Refer to the Intersil (now Renesas) datasheet for the X25040S-2.7-T1 for complete technical specifications, including operating voltage range, timing characteristics, pin configurations, and package dimensions. Confirm that the voltage ratings are suitable for your application and that the package type and tape and reel specifications meet your assembly requirements. The datasheet provides detailed information on the SPI communication protocol and command set. This device is well-suited for embedded systems requiring a small, low-voltage, non-volatile memory solution that is easy to integrate and assemble.

You May Also Be Interested in

Renesas Electronics America
Lowest to $19.5645
NEC
Need more? Email Us
NEC
Lowest to $20.5186
NEC
Lowest to $1.9566
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
NEC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess