EN
  • EN
  • DE

X24F032SIT2

Part No X24F032SIT2
Manufacturer Intersil
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411935-X24F032SIT2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian X24F032SIT2 CAD Model

Description

The X24F032SIT2 is a CMOS 32K EEPROM integrated circuit manufactured by Intersil (now Renesas). This EEPROM (Electrically Erasable Programmable Read-Only Memory) provides non-volatile storage, meaning it retains data even when power is removed. It's designed for applications that require reliable and in-system electrically erasable and programmable memory.

Applications:

  • Consumer Electronics: Used in devices such as set-top boxes, DVD players, and other consumer electronics products for storing configuration data and user preferences.
  • Industrial Control Systems: Deployed in industrial automation equipment for storing calibration data, program settings, and fault logs.
  • Automotive Electronics: Utilized in automotive applications for storing configuration data, such as radio presets and seat settings.
  • Medical Devices: Used in medical equipment for storing calibration data and device settings.
  • Telecommunications Equipment: Employed in telecom devices for storing configuration parameters and network settings.

Features:

  • Non-Volatile Memory: Retains data without power.
  • In-System Programmable: Can be programmed and erased electrically while in the system, simplifying updates and configuration changes.
  • Serial Interface: Typically utilizes a serial interface such as SPI or I2C for easy integration with microcontrollers and other digital systems.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • High Endurance: Offers a high number of erase/write cycles, ensuring long-term reliability.
  • Data Protection: Includes features to protect against accidental writes and data corruption.
  • Compact Package: Available in small package sizes for space-constrained applications.

Benefits:

  • Reliable Data Storage: Provides reliable and non-volatile data storage, ensuring data integrity even in harsh environments.
  • Easy to Integrate: Simple serial interface allows for easy integration with a wide range of microcontrollers and digital systems.
  • Flexible Programming: In-system programmability enables easy updates and configuration changes without removing the device from the system.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable applications.
  • Long-Term Reliability: High endurance ensures long-term reliability, reducing the need for frequent replacements.
  • Cost-Effective Solution: Provides a cost-effective solution for non-volatile memory requirements in a variety of applications.

Additional Details:

Specific technical specifications of the X24F032SIT2, such as operating voltage, temperature range, and interface details (SPI or I2C), should be confirmed by consulting the official Renesas datasheet for this part number. The datasheet provides detailed information on electrical characteristics, timing diagrams, and package dimensions. The X24F series is known for its robust performance and ease of use in embedded systems.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28FLATPK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess