Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Intersil
Win Source Part Number 411923-X24C04SC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24C04SC CAD Model

Description

The X24C04SC is a 4Kb CMOS EEPROM from Intersil. It is a serial EEPROM, meaning it uses a serial interface for communication with a microcontroller or other digital system. The 'SC' likely denotes a specific package type or temperature range variant.

Applications:

  • Consumer Electronics: Storing user preferences, system settings, and other non-volatile data in TVs, set-top boxes, DVD players, and other appliances.
  • Industrial Control Systems: Used for storing calibration data, program settings, and other critical parameters in industrial equipment.
  • Automotive Electronics: Stores configuration parameters, sensor calibration data, and diagnostic information in various automotive systems.
  • Medical Devices: Used in medical equipment to store device settings, calibration data, and patient-related information.
  • Security Systems: Storing security codes, access control lists, and other sensitive information in security systems.

Features:

  • 4Kb EEPROM: Provides 4096 bits of non-volatile memory storage.
  • Serial Interface: Employs a two-wire serial interface (I2C compatible) for simplified communication with microcontrollers.
  • Low Voltage Operation: Typically operates at 5V.
  • Self-Timed Write Cycle: Simplifies the write operation by automatically handling the timing.
  • Page Write Mode: Allows for writing multiple bytes (typically 16 or 32) in a single operation for faster write times.
  • High Reliability: Designed for long-term data retention and high endurance (number of write/erase cycles).
  • Small Package: Available in a compact package (e.g., SOIC) for space-constrained applications.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data persistence.
  • Easy Integration: Simple serial interface allows for easy integration with microcontrollers and other digital devices.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Simplified Write Operations: The self-timed write cycle reduces the complexity of write operations.
  • Faster Write Times: Page write mode increases the speed of writing multiple bytes of data.
  • Cost-Effective: Provides a cost-effective solution for non-volatile memory requirements.

Additional Details:

The X24C04SC typically operates at a voltage between 4.5V and 5.5V. It communicates using the standard I2C protocol, with a clock frequency typically up to 100kHz. The page write feature allows for writing a page of data (usually 16 or 32 bytes) in a single write operation, minimizing the number of write cycles and reducing write time. The 'SC' suffix likely indicates a specific package type (e.g., SOIC) or temperature grade; consult the datasheet for precise details. The device is designed for reliable performance in diverse operating conditions, providing robust non-volatile memory storage for a wide array of applications.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 512MBIT SPI 24TPBGA / FLASH - NOR Memory IC 512Mb (64M x 8) SPI 133 MHz 24-T-PBGA (6x8)
Lowest to $72.7273
ECAD model for MT25QU512ABB8E12-0AUT
Micron Technology Inc.
Need more? Email Us
ECAD model for EDF8132A3PD-GD-F-R TR
Renesas Electronics America
IC SRAM 64KBIT PARALLEL 68PGA / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 35 ns 68-PGA (29.46x29.46)
Need more? Email Us
ECAD model for 7005L35G
Renesas Electronics America
Need more? Email Us
ECAD model for 7024S25GB
Alliance Memory, Inc.
IC SRAM 16MBIT PARALLEL 48TFBGA / SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 10 ns 48-TFBGA (6x8)
Need more? Email Us
ECAD model for AS7C316098A-10BIN
GSI Technology
IC SRAM 4MBIT PARALLEL 100TQFP / SRAM - Synchronous, Standard Memory IC 4Mb (256K x 18) Parallel 250 MHz 100-TQFP (20x14)
Need more? Email Us
ECAD model for GS84018CGT-250I
Macronix
IC FLSH 128MBIT SPI/QUAD 23WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 23-WLCSP
Need more? Email Us
ECAD model for MX25U12835FBBI-10G
Fujitsu Electronics America, Inc.
IC FRAM 16KBIT I2C 1MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for MB85RC16VPNF-G-JNE1
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93C86AN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention