EN
  • EN
  • DE

X24164S

Part No X24164S
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 403711-X24164S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X24164S CAD Model

Description

The X24164S is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Intersil. It is designed for storing non-volatile data in a wide range of electronic systems. As an EEPROM, it offers the advantage of being electrically erasable and reprogrammable, allowing for in-system updates and modifications of stored data without the need for physical removal or specialized equipment.

Applications

  • Data storage in embedded systems: Used for storing configuration parameters, calibration data, and other non-volatile information.
  • Industrial control systems: Provides a means to store process parameters and settings.
  • Consumer electronics: Found in devices like set-top boxes, remote controls, and other applications requiring non-volatile memory.
  • Automotive electronics: Used for storing settings and configuration data in vehicle control systems.
  • Medical devices: For storing calibration data and other critical information in medical equipment.

Features

  • 16K (2K x 8) memory array: Offers a storage capacity of 16,384 bits organized as 2048 bytes.
  • Self-timed write cycle: Simplifies write operations and reduces system overhead.
  • Low power CMOS technology: Ensures minimal power consumption, making it suitable for battery-powered applications.
  • Serial interface: Uses a simple serial interface for communication, reducing the number of pins required.
  • Data protection: Features built-in data protection mechanisms to prevent accidental data corruption.
  • Endurance: Offers a high endurance rating, ensuring data retention for a specified number of write cycles.

Benefits

  • Non-volatile data storage: Retains data even when power is removed, ensuring that critical information is not lost.
  • In-system programmability: Allows for convenient updates and modifications of stored data without the need for physical removal.
  • Low power consumption: Minimizes power requirements, making it suitable for battery-powered applications.
  • Simple interface: Simplifies integration into existing systems.
  • High reliability: Ensures reliable data storage and retrieval over a long period.
  • Cost-effective: Provides a cost-effective solution for non-volatile data storage requirements.

The X24164S utilizes a serial interface, enabling easy integration with microcontrollers and other digital systems. Its low power consumption and robust data protection features make it a reliable choice for a variety of applications requiring non-volatile memory. The self-timed write cycle simplifies the writing process, reducing the burden on the host system. Detailed specifications can be found in the Intersil datasheet for this part.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess