EN
  • EN
  • DE

TW8823-DALA3-GE

Part No TW8823-DALA3-GE
Manufacturer Intersil
Catalog Linear - Video Processing
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Video Processing
Manufacturer Intersil
Win Source Part Number 396979-TW8823-DALA3-GE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW8823-DALA3-GE CAD Model

Description

The Intersil TW8823-DALA3-GE is a high-performance LCD video processor designed for automotive and other embedded display applications. This processor integrates a comprehensive set of features to manage various video inputs and deliver high-quality video output to LCD panels. It is engineered to provide robust video processing capabilities while minimizing power consumption.

Applications:

  • Automotive Rearview Camera Systems
  • In-Vehicle Infotainment (IVI) Systems
  • Automotive Navigation Systems
  • Portable DVD Players
  • LCD Monitors and TVs

Features:

  • Multiple Analog Video Inputs: Supports composite video (CVBS), S-Video, and component video (YPbPr) inputs.
  • Integrated ADC: Includes built-in Analog-to-Digital Converters (ADCs) for converting analog video signals to digital format.
  • Scalable Video Output: Features a scaler that allows the output resolution to be adjusted to match different LCD panel sizes.
  • Deinterlacing Functionality: Advanced deinterlacing algorithms to reduce motion artifacts and improve picture quality.
  • Color Processing: Adjustable brightness, contrast, saturation, and hue settings for optimal video output.
  • On-Screen Display (OSD): Integrated OSD controller for displaying text and graphics on the video output.
  • Panel Interface Support: Supports digital RGB and TTL interfaces for connecting to a variety of LCD panels.
  • Low Power Consumption: Designed for low power operation to extend battery life in portable applications.
  • Advanced Noise Reduction: Includes noise reduction filters to minimize video noise and improve image clarity.

Benefits:

  • Superior Video Quality: Delivers clear and vibrant video output with minimal artifacts.
  • Flexible Video Input Options: Supports a wide range of video input formats, making it compatible with various video sources.
  • Customizable Display Settings: Provides adjustable color and display settings for optimal viewing experience.
  • Reduced System Complexity: Integrates multiple video processing functions into a single chip, simplifying system design.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered applications.

Additional Details: The TW8823-DALA3-GE typically operates with a 3.3V power supply for digital circuits and a 1.8V supply for core logic. It includes built-in test patterns for simplified system testing and calibration. The device supports a wide temperature range, making it suitable for use in automotive environments. It is packaged in a compact form factor to facilitate integration into space-constrained applications.

You May Also Be Interested in

Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-T2/S2/S/C/ISDB-T DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess