EN
  • EN
  • DE

TW2804

Part No TW2804
Manufacturer Intersil
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Intersil
Win Source Part Number 396933-TW2804
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TW2804 CAD Model

Description

The TW2804 from Intersil is a versatile and high-performance quad video decoder. This integrated circuit is designed to convert analog video signals from multiple sources into a digital format for processing, display, or storage. It's commonly used in security surveillance systems, automotive applications, and other video processing environments.

Applications:

  • Security Surveillance Systems: Used in Digital Video Recorders (DVRs) to decode video from multiple cameras simultaneously.
  • Automotive Rearview Systems: Enables the display of multiple camera feeds in car infotainment systems for enhanced driver awareness.
  • Video Conferencing Systems: Facilitates multi-camera video input for more dynamic and interactive conferencing experiences.
  • Industrial Machine Vision: Processes multiple video streams from industrial cameras for quality control and automated inspection processes.
  • Medical Imaging Devices: Integrates multiple analog video inputs for medical monitoring and diagnostic equipment.

Features:

  • Quad Channel Decoding: Simultaneously decodes four independent analog video signals.
  • Multi-Standard Support: Supports NTSC, PAL, and SECAM video standards, providing global compatibility.
  • Adaptive 2D/3D Comb Filter: Provides enhanced color separation and reduces cross-color artifacts for improved video quality.
  • Automatic Gain Control (AGC): Ensures consistent video signal levels by automatically adjusting gain.
  • Brightness, Contrast, and Saturation Control: Offers adjustable image parameters for optimal video output.
  • Multiple Output Formats: Supports various digital video output formats, including ITU-R BT.656 and component video.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for embedded systems.

Benefits:

  • Increased System Efficiency: Decoding four video channels simultaneously reduces the number of components and simplifies system design.
  • Enhanced Video Quality: Advanced comb filtering technologies minimize artifacts and improve color accuracy.
  • Global Compatibility: Support for multiple video standards ensures interoperability in diverse environments.
  • Simplified Integration: Flexible output formats and control options ease integration into existing video processing pipelines.
  • Reduced Power Consumption: Low power operation makes it ideal for battery-powered and energy-sensitive applications.

Additional Details:

The TW2804 typically comes in a surface-mount package for efficient PCB assembly. It operates from a single power supply voltage, typically 3.3V, simplifying power management. Its digital output interfaces are designed to be compatible with standard video processing ASICs and FPGAs, facilitating seamless integration. Detailed specifications regarding resolution, frame rates, and power consumption can be found in the device's datasheet.

You May Also Be Interested in

NXP / Nexperia
Lowest to $16.8087
Rohm Semiconductor
Video Encoders built-in Image Correction
Lowest to $17.8886
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
NXP / Nexperia
Digital video encoder
Lowest to $4.7066
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $6.6762
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.9108
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Rohm Semiconductor
Color TV Signal Encoder
Lowest to $1.1769

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0141 $82.0282
4+ $33.6521 $134.6084
6+ $32.6010 $195.6060
8+ $31.5488 $252.3904
10+ $30.4978 $304.9780
13+ $27.3423 $355.4499
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess