EN
  • EN
  • DE

RF1S40N10LESM

Part No RF1S40N10LESM
Manufacturer Intersil
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 293215-RF1S40N10LESM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF1S40N10LESM CAD Model

Description

The RF1S40N10LESM is an N-Channel enhancement mode power MOSFET from Intersil, designed for efficient power switching applications. It's part of a family of MOSFETs known for their low on-resistance and fast switching speeds. This device is commonly employed in various power management and control circuits.

Applications

  • DC-DC Converters: Used in voltage regulators and converters to provide stable power to electronic devices.
  • Motor Control: Employed in controlling the speed and direction of DC motors in various applications.
  • Power Inverters: Integrated into inverters for converting DC power to AC power.
  • Lighting Control: Used in dimming circuits and electronic ballasts for lighting systems.
  • Battery Management Systems (BMS): Implemented in battery charging and discharging circuits.

Features

  • N-Channel Enhancement Mode: Offers efficient switching and low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during conduction.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Avalanche Energy Rated: Provides robustness against inductive switching transients.
  • Surface Mount Package: Facilitates automated assembly and compact designs.

Benefits

  • High Efficiency: Reduces power consumption and extends battery life in portable devices.
  • Improved Thermal Performance: Allows for operation at higher temperatures without compromising reliability.
  • Compact Design: Enables smaller and lighter electronic devices.
  • Enhanced Reliability: Provides stable and consistent performance over a wide range of operating conditions.
  • Simplified Circuit Design: Low gate drive requirements simplify the design of gate drive circuits.

Additional Details

While detailed specifications require a specific datasheet, a typical RF1S40N10LESM would likely have a drain-source voltage (Vds) rating of 100V, a drain current (Id) rating in the tens of amps, and a very low on-resistance (RDS(on)), often in the milliohm range. The specific RDS(on) value is critical for minimizing conduction losses in high-current applications.

The device is typically packaged in a surface-mount package such as a DPAK or similar, allowing for efficient heat dissipation. The gate charge (Qg) is also an important parameter, influencing the switching speed and gate drive requirements. A lower gate charge allows for faster switching speeds and reduced gate drive power.

Proper thermal management is crucial for ensuring the long-term reliability of the RF1S40N10LESM, especially in high-power applications. Heat sinks or other cooling solutions may be necessary to maintain the device within its safe operating temperature range. When selecting this MOSFET, it is essential to consider the application requirements, including voltage, current, switching frequency, and thermal management constraints.

You May Also Be Interested in

Zilog
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess