EN
  • EN
  • DE

ISL9206DRZ-T

Part No ISL9206DRZ-T
Manufacturer Intersil
Catalog PMIC - Battery Management
Description IC BATT AUTH MULTI 1-3C 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Intersil
Series FlexiHash+™
Package Bulk
Product Status Obsolete
Function Battery Authentication
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 3
Interface SI/O - Single Wire
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number ISL9206
Standard Package 6,000 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 164396-ISL9206DRZ-T
Ultra Librarian 3D Model Ultra Librarian ISL9206DRZ-T CAD Model

Description

The 164396-ISL9206DRZ-T is a battery management integrated circuit (IC) designed for battery authentication applications.

  • Series: FlexiHash+™
  • Function: Battery authentication with multi-chemistry
  • Interface: Single wire
  • Battery Cells: 1 to 3
  • Mounting: Surface mount
  • Package: 8-WFDFN exposed pad
  • Operating Temperature: -20°C to 85°C
  • Lifecycle Status: Obsolete
  • Manufacturer: Intersil

You May Also Be Interested in

Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5269

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess