EN
  • EN
  • DE

ISL83387EIVZ

Part No ISL83387EIVZ
Manufacturer Intersil
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 ESD 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 1048756-ISL83387EIVZ
Popularity Medium
Supply and Demand Status Balance
Quantity per package 62
Ultra Librarian 3D Model Ultra Librarian ISL83387EIVZ CAD Model

Description

The ISL83387EIVZ is a high-speed, low-power, single-channel RS-485 transceiver manufactured by Intersil (now Renesas). It is designed for robust communication in harsh industrial environments, offering excellent noise immunity and ESD protection.

Applications:

  • Industrial Networks
  • Building Automation
  • Motor Control
  • Security Systems
  • Point-of-Sale (POS) Systems

Features:

  • Data Rate: Up to 20Mbps
  • Supply Voltage: 3V to 5.5V
  • ESD Protection: ±15kV HBM (Human Body Model)
  • Low Power Consumption: 300μA typical supply current
  • Half-Duplex Operation
  • Driver Output Short-Circuit Protection
  • Receiver Input Hysteresis for Noise Rejection
  • Thermal Shutdown Protection
  • Package: SOIC-8

Benefits:

  • Robust Communication: Provides reliable communication in noisy environments due to its high ESD protection and noise immunity.
  • High Data Rate: Supports data rates up to 20Mbps, enabling fast data transfer.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Wide Supply Voltage Range: Operates from 3V to 5.5V, providing flexibility in system design.
  • Overcurrent Protection: Protects the driver from damage due to short circuits.

Additional Details:

The ISL83387EIVZ is a single transceiver that meets the RS-485 and RS-422 standards. It integrates a driver and a receiver in a single chip, simplifying system design and reducing board space. The device features a robust design with high ESD protection and excellent noise immunity, ensuring reliable communication in harsh industrial environments. The half-duplex operation allows for bidirectional communication over a single twisted pair cable. The device's low power consumption makes it suitable for battery-powered and energy-efficient applications. It includes thermal shutdown protection to prevent damage from overheating.

The high data rate capability allows for fast data transfer in applications such as motor control, industrial automation, and building automation. The device is commonly used in networks where reliable communication and high noise immunity are critical requirements.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess