The ISL81334IBZ-T is a high-performance, synchronous buck-boost controller manufactured by Intersil (now Renesas). This controller is designed for applications requiring high efficiency and a wide input voltage range. It's suitable for regulating voltage in applications where the input voltage can be higher or lower than the desired output voltage.
Applications
- Power Tools
- Industrial Battery Chargers
- Notebook/Tablet Computers
- DC/DC Power Modules
- Regulated Power Supplies
Features
- Wide Input Voltage Range: 4.5V to 60V
- Adjustable Output Voltage
- Synchronous Rectification for High Efficiency
- Programmable Switching Frequency
- Overcurrent Protection (OCP)
- Overvoltage Protection (OVP)
- Undervoltage Lockout (UVLO)
- Thermal Shutdown
Benefits
- High Efficiency: Synchronous rectification minimizes power losses, resulting in high efficiency, especially at higher output currents.
- Wide Input Voltage Range: Operates over a broad input voltage range, making it suitable for various power sources, including batteries and unregulated supplies.
- Robust Protection Features: Comprehensive protection features (OCP, OVP, UVLO, thermal shutdown) ensure safe and reliable operation.
- Flexibility: Adjustable output voltage and programmable switching frequency allow for customization to specific application requirements.
- Simplified Design: Integrated features simplify the design process and reduce the number of external components required.
Technical Specifications
Key specifications for the ISL81334IBZ-T:
- Input Voltage Range: 4.5V to 60V
- Output Voltage: Adjustable
- Switching Frequency: Programmable up to 600kHz
- Maximum Duty Cycle: Up to 99%
- Quiescent Current: Typically 170µA
- Operating Temperature Range: -40°C to +125°C
- Package: 20-Lead HTSSOP
The ISL81334IBZ-T provides a flexible and efficient solution for buck-boost voltage regulation in a wide variety of applications. Its integrated protection features and adjustable parameters make it an excellent choice for demanding power supply designs.