EN
  • EN
  • DE

ISL6592DNZ

Part No ISL6592DNZ
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065910-ISL6592DNZ
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL6592DNZ CAD Model

Description

The ISL6592DNZ is a highly integrated multi-phase PWM voltage regulator designed for advanced microprocessor core power supplies. It is specifically tailored to meet the demanding requirements of modern CPUs, providing precise voltage regulation and efficient power delivery. This controller utilizes Intersil's Robust Ripple Regulator (R3) modulation scheme, which enhances transient response and overall system stability.

Applications

  • Desktop PC CPUs: Core voltage regulation for high-performance processors.
  • Notebook PC CPUs: Power management for mobile processors.
  • Server CPUs: High-current, multi-phase power supplies for server applications.
  • Graphics Cards: Voltage regulation for GPUs.

Features

  • Multi-Phase Operation: Enables high current delivery with reduced stress on individual components.
  • R3 Modulation Scheme: Provides superior transient response and voltage accuracy.
  • Programmable Switching Frequency: Allows optimization for efficiency and component size.
  • Overcurrent Protection (OCP): Protects the power supply and load from damage due to excessive current.
  • Overtemperature Protection (OTP): Prevents overheating and ensures system reliability.
  • Adjustable Output Voltage: Provides flexibility in setting the desired output voltage.
  • Remote Sense: Compensates for voltage drops across PCB traces for accurate regulation at the load.

Benefits

  • Improved System Performance: Precise voltage regulation ensures optimal CPU performance.
  • Enhanced Reliability: Protection features prevent damage and ensure long-term system stability.
  • Increased Efficiency: Multi-phase operation and optimized switching frequency minimize power losses.
  • Reduced Component Count: Integration of multiple functions reduces the number of external components required.
  • Simplified Design: Integrated features and programmable parameters simplify power supply design.

Additional Details

The ISL6592DNZ supports adjustable output voltage via external resistors. The switching frequency can be programmed to optimize efficiency for a variety of applications. It also includes a power-good output signal that indicates whether the output voltage is within the specified range, enabling reliable system startup and operation. The device comes in a thermally enhanced package.

You May Also Be Interested in

Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess