Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Obsolete(EOL)
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 10.2 V to 13.8 V
Temperature Range - Operating 0°C to 85°C
Operating Supply Current 3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CTIM, ISET, PGOOD, PWRON
Win Source Part Number 069932-ISL6115CB-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISL6115CB-T CAD Model

Description

The ISL6115CB-T is a hot swap controller manufactured by Intersil.

  • Latched Fault: Yes
  • Application: General Purpose
  • Number of Channels: 1
  • Programmable Features: Current Limit, Fault Timeout
  • Feature Pins: CTIM, ISET, PGOOD, PWRON
  • Case/Package: 8-SOIC
  • Temperature Range: 0°C to 85°C
  • Supply Voltage: 10.2 V to 13.8 V
  • Category: Integrated Circuits
  • Alternative Parts: ISL6115CBZA, ISL6115CB, MAX5977AETP+T
  • Popularity: Medium
  • Supply and Demand Status: Balanced
  • Estimated Production Lead Time: 29 weeks

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR -48V 8DIP / Hot Swap Controller 1 Channel -48V 8-PDIP
Need more? Email Us
ECAD model for LT1640ALIN8#PBF
Analog Devices Inc.
Hot Swap Controller 2 Channel General Purpose 24-SSOP
Need more? Email Us
ECAD model for LTC1421IG#PBF
Texas Instruments
PROGRAMMABLE HOT SWAP POWER MANAGER
Lowest to $7.3544
ECAD model for UCC2912PWP
Renesas Electronics America
Dual Slot PCI-Express Power Controller | IC PWR CNTRLR DUAL SLT 48-QFN
Lowest to $10.5105
ECAD model for ISL6112IRZA
Linear Technology
Positive High Voltage Hot Swap Controller with I2C Compatible Monitoring | IC HOT SWAP CNTRL I2C 32-QFN
Lowest to $23.8168
ECAD model for LTC4260IUH
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO36 / Power Switch/Driver 1:1 N-Channel 2.5A, 5A PowerSO-36, Bottom Pad
Lowest to $6.1295
ECAD model for L9347LF-TR
Unitrode
POWER SUPPLY SUPPORT CIRCUIT, FI
Need more? Email Us
ECAD model for UCC2918DP
Semtech Corporation
IC CTLR HOT SWAP NEG VOLT 8SOIC
Need more? Email Us
ECAD model for SC4250HISTR
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16SSOP / Hot Swap Controller 2 Channel General Purpose 16-SSOP
Lowest to $77.4773
ECAD model for LT4220IGN#PBF

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2353 $67.0590
75+ $1.8343 $137.5725
110+ $1.7774 $195.5140
155+ $1.7192 $266.4760
195+ $1.6623 $324.1485
265+ $1.4903 $394.9295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,160 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention