EN
  • EN
  • DE

ISL59447IRZ-T7S2490

Part No ISL59447IRZ-T7S2490
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 988067-ISL59447IRZ-T7S2490
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL59447IRZ-T7S2490 CAD Model

Description

The ISL59447IRZ-T7S2490 is a high-performance, single-channel, current feedback amplifier from Intersil (now Renesas). This amplifier is designed for video and high-speed signal processing applications. It offers a wide bandwidth and high slew rate, making it suitable for driving demanding loads and maintaining signal integrity. The device's architecture provides excellent differential gain and phase characteristics, critical for video signal fidelity.

Applications:

  • Video amplifiers
  • Cable drivers
  • High-speed data acquisition systems
  • Medical imaging equipment
  • Broadcast video equipment

Features:

  • Wide bandwidth: 300 MHz
  • High slew rate: 1200 V/µs
  • Low differential gain and phase errors
  • Single supply operation: 3V to 5V
  • Output short-circuit protection
  • Low power consumption

Benefits:

  • Ensures high-quality video signal transmission with minimal distortion.
  • Allows for fast signal processing and high data throughput.
  • Reduces signal degradation and maintains signal integrity over long distances.
  • Simplifies power supply requirements and reduces system cost.
  • Protects the amplifier from damage due to output shorts.
  • Extends battery life in portable applications.

Additional Details:

The ISL59447IRZ-T7S2490 operates from a single supply voltage ranging from 3V to 5V. It features a low input bias current and a high input impedance, minimizing signal loading. The device is available in a small footprint package, making it suitable for space-constrained applications. The amplifier also incorporates an output short-circuit protection mechanism, ensuring robustness and preventing damage in case of accidental shorts. Its high slew rate enables the amplifier to handle fast-changing signals with minimal distortion, while the wide bandwidth allows it to process high-frequency signals accurately.

The ISL59447IRZ-T7S2490 is designed to provide excellent performance in demanding video and high-speed signal processing applications. Its combination of wide bandwidth, high slew rate, and low distortion makes it an ideal choice for applications where signal integrity is critical. The single-supply operation and small package size further simplify system design and reduce overall cost. The amplifier is also suitable for driving coaxial cables, making it useful in broadcast video and cable TV applications.

You May Also Be Interested in

Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Lowest to $6.0469

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess