EN
  • EN
  • DE

KA1M0565RTDTU

Part No KA1M0565RTDTU
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067012-KA1M0565RTDTU
Categories OEM Parts(J-L)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KA1M0565RTDTU CAD Model

Description

The KA1M0565RTDTU is a Fairchild/ON Semiconductor power switch, specifically designed as a Switch Mode Power Supply (SMPS) integrated circuit. It integrates a SenseFET and a current mode PWM control IC. Typically, it's utilized in offline flyback converter applications. This integration minimizes external components and simplifies power supply designs, resulting in a compact and cost-effective solution.

Applications

  • Power supplies for consumer electronics: Televisions, DVD players, set-top boxes, and audio equipment.
  • Adapters and chargers: Mobile phone chargers, laptop adapters, and power adapters for various electronic devices.
  • Auxiliary power supplies: Used in industrial equipment and appliances.
  • Standby power supplies: Providing power for standby functions in various devices.

Features

  • Integrated SenseFET and PWM control IC: Reduces external component count and simplifies design.
  • Current mode PWM control: Offers improved regulation and transient response.
  • Built-in protection features: Over-voltage, over-current, and thermal shutdown protection enhances reliability.
  • High voltage start-up: Enables quick and efficient start-up.
  • Low operating current: Improves energy efficiency.
  • TO-220F package: Provides good thermal performance.

Benefits

  • Simplified power supply design: Integration reduces the number of components needed.
  • Improved reliability: Built-in protection features enhance robustness.
  • Enhanced energy efficiency: Low operating current minimizes power consumption.
  • Cost-effective solution: Integration and reduced component count contribute to lower costs.
  • Compact size: Enables smaller and more compact power supply designs.

Technical Specifications: The KA1M0565RTDTU typically operates with a wide input voltage range, suitable for universal AC input applications. The switching frequency is internally set. It features robust protection mechanisms including over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown (TSD). The package is a TO-220F, ensuring efficient heat dissipation. Detailed electrical characteristics and timing diagrams are available in the device's datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess