EN
  • EN
  • DE

ISL58799CRZ-T13

Part No ISL58799CRZ-T13
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Laser Diode Driver for READ-Only Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964834-ISL58799CRZ-T13
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL58799CRZ-T13 CAD Model

Description

The ISL58799CRZ-T13 is a high-speed, low-power, single-channel analog front-end (AFE) optimized for ultrasound and medical imaging applications. This device integrates a low-noise amplifier (LNA), variable gain amplifier (VGA), and anti-aliasing filter (AAF) to provide a complete signal conditioning solution. It offers excellent dynamic range and signal-to-noise ratio, ensuring high-quality image capture.

Applications:

  • Ultrasound Imaging
  • Medical Imaging Systems
  • Non-Destructive Testing (NDT)
  • Sonar Systems
  • High-Speed Data Acquisition

Features:

  • Single-Channel AFE
  • Low Noise Amplifier (LNA)
  • Variable Gain Amplifier (VGA)
  • Anti-Aliasing Filter (AAF)
  • High Dynamic Range
  • Low Power Consumption
  • Adjustable Gain Range
  • Internal Clamping Circuit

Benefits:

  • Improved image quality due to low noise and high dynamic range
  • Reduced system size and complexity by integrating multiple functions into a single chip
  • Lower power consumption for portable and battery-powered applications
  • Flexible gain adjustment for optimizing signal levels
  • Protection against signal overloads with internal clamping

Additional Details:

The ISL58799CRZ-T13 is available in a QFN package. The supply voltage range is typically 3.3V to 5V. The device is designed for high-speed data acquisition systems requiring high signal fidelity. It features a serial interface for control and configuration. The anti-aliasing filter helps to prevent aliasing artifacts in the sampled data. The ISL58799CRZ-T13 is optimized for use with high-speed analog-to-digital converters (ADCs). The device is RoHS compliant.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess