EN
  • EN
  • DE

ISL58125CRZ-T13

Part No ISL58125CRZ-T13
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Dual-Channel Laser Diode Driver with APC Amplifier for Multi-Beam Printers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1065887-ISL58125CRZ-T13
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL58125CRZ-T13 CAD Model

Description

The ISL58125CRZ-T13 is a high-performance, low-power, single-channel analog front end (AFE) optimized for imaging applications, manufactured by Intersil. It integrates a correlated double sampler (CDS), programmable gain amplifier (PGA), and a high-speed analog-to-digital converter (ADC) into a single package. It is particularly well-suited for use in portable and battery-powered imaging systems, offering a compact and efficient solution for capturing high-quality images.

Applications

  • Digital cameras
  • Camcorders
  • Medical imaging devices
  • Security cameras
  • Machine vision systems

Features

  • Single-channel AFE with integrated CDS, PGA, and ADC
  • Low power consumption
  • High-speed ADC for fast image capture
  • Programmable gain for optimizing signal levels
  • Compact package size

Benefits

  • Reduced component count, lowering overall system cost
  • Extended battery life in portable applications
  • High-quality image capture with low noise
  • Flexible gain adjustment for various sensor types
  • Simplified design and integration process

Additional Details

The ISL58125CRZ-T13 typically offers a variety of programmable features, allowing designers to optimize performance for specific sensor characteristics and application requirements. The CDS helps to reduce noise and improve image quality by removing reset noise from the sensor output. The PGA allows for adjusting the signal level to maximize the dynamic range of the ADC. The high-speed ADC enables capturing images at high frame rates. Its low power consumption makes it suitable for portable and battery-powered applications, while its compact package size allows for integration into small form-factor designs. Furthermore, the device often includes features such as power-down modes and diagnostic capabilities to further enhance its efficiency and reliability. The ISL58125CRZ-T13 provides a comprehensive and efficient solution for image capture in a wide range of applications.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess