EN
  • EN
  • DE

ISL55036IRTZ-T13

Part No ISL55036IRTZ-T13
Manufacturer Intersil
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP FIXED GAIN 400MHZ 24-TQFN / Op Amp Hex Fixed Gain Amplifier R-R O/P 5.5V 24-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Part Status Obsolete(EOL)
Applications General
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 400MHz
SR - Slew Rate 2500 V/μs
Operating Supply Current 7.2mA
Output Current per Channel 105mA
Dual Supply Voltage (±) 3 V ~ 5.5 V
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x5)
Win Source Part Number 777342-ISL55036IRTZ-T13
Popularity Medium
Supply and Demand Status Limited
Family Name ISL55036
Introduction Date November 27, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISL55036IRTZ-T13 CAD Model

Description

The Intersil ISL55036IRTZ-T13 is a 6-circuit operational amplifier designed for general-purpose applications.

  • Output Current: 105mA per channel
  • -3dB Bandwidth: 400MHz
  • Dual Supply Voltage: 3V to 5.5V
  • Slew Rate: 2500 V/μs
  • Package: 24-WFQFN Exposed Pad
  • Manufacturer Package: 24-TQFN (4x5)
  • Category: Integrated Circuit (IC)
  • Part Status: Obsolete (EOL)
  • Supply Status: Limited

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 8SOIC
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess