EN
  • EN
  • DE

ISL3990IR

Part No ISL3990IR
Manufacturer Intersil
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1065881-ISL3990IR
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISL3990IR CAD Model

Description

The ISL3990IR is a high-performance analog front-end (AFE) designed by Intersil. It is specifically engineered for ambient light sensing and proximity detection applications. The device integrates photodiodes, amplifiers, analog-to-digital converters (ADCs), and digital logic to provide a complete solution for these sensing needs. Its optimized design ensures high sensitivity, low power consumption, and robust performance in various lighting conditions.

Applications:

  • Mobile phones
  • Tablets
  • Notebook computers
  • Wearable devices
  • Industrial light sensors

Features:

  • Integrated ambient light and proximity sensors
  • High sensitivity and dynamic range
  • Low power consumption
  • Digital I2C interface for communication
  • Programmable interrupt functionality
  • Ambient light sensing with excellent IR rejection
  • Proximity detection up to 1 meter

Benefits:

  • Enables automatic brightness control for displays, improving user experience and saving power.
  • Facilitates proximity detection for gesture recognition and device activation.
  • Reduces system complexity and cost with its integrated solution.
  • Offers flexibility with programmable settings to optimize performance for different applications.
  • Extends battery life in portable devices due to its low power design.

Additional Details:

The ISL3990IR operates from a supply voltage of 2.5V to 3.6V and features a shutdown mode to further reduce power consumption when not in use. The device communicates via a standard I2C interface, allowing for easy integration with microcontrollers and other digital systems. The integrated photodiodes are optimized for both ambient light and proximity sensing, providing accurate and reliable measurements. Its small package size makes it suitable for space-constrained applications.

The programmable interrupt functionality allows the host processor to be notified only when a significant change in ambient light or proximity is detected, further reducing power consumption. The ISL3990IR is designed to operate over a wide temperature range, making it suitable for use in a variety of environments. The device includes built-in filters to reject infrared light, ensuring accurate ambient light sensing even in the presence of strong IR sources. It also includes advanced algorithms for proximity detection, providing reliable performance even in challenging conditions.

You May Also Be Interested in

Dell
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess