EN
  • EN
  • DE

ISL28266FBZ-T7

Part No ISL28266FBZ-T7
Manufacturer Intersil
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 250KHZ RRO 8SOIC / Op Amp Dual Micropower Amplifier R-R I/O ±2.5V/5V 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Intersil
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.05 V/μs
GBP - Gain Bandwidth Product 250kHz
Current - Input Bias 1.14nA
Voltage - Input Offset 7μV
Operating Supply Current 78μA
Output Current per Channel 31mA
Dual Supply Voltage (±) 2.4 V ~ 5 V, ±1.2 V ~ 2.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 777310-ISL28266FBZ-T7
Popularity Medium
Supply and Demand Status Limited
Family Name ISL28266
Introduction Date May 28, 2005
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ISL28266FBZ-T7 CAD Model

Description

The ISL28266FBZ-T7 is a precision, low noise, low input bias current operational amplifier from Intersil. It's a dual op-amp, meaning it contains two independent operational amplifiers within a single package. It is designed for a wide range of applications requiring high accuracy and low distortion. The "FBZ" likely indicates a specific package type and performance grade, while "T7" usually denotes tape and reel packaging for automated assembly.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Medical equipment
  • Audio amplifiers
  • Active filters
  • Sensor signal conditioning

Features

  • Low noise: Minimizes unwanted signal interference.
  • Low input bias current: Reduces errors in high impedance circuits.
  • Wide bandwidth: Allows for accurate amplification of high-frequency signals.
  • High open-loop gain: Ensures accurate amplification of low-level signals.
  • Low offset voltage: Minimizes output errors.
  • Single supply operation: Simplifies power supply requirements.
  • Rail-to-rail output: Maximizes dynamic range.
  • Pb-free packaging

Benefits

  • High accuracy: Provides precise amplification of signals.
  • Low distortion: Preserves the integrity of the signal.
  • Improved signal-to-noise ratio: Enhances the clarity of the signal.
  • Versatile: Suitable for a wide range of applications.
  • Easy to use: Simplifies circuit design and implementation.

Additional Details

The ISL28266FBZ-T7 typically operates with a single supply voltage ranging from 2.4V to 5.5V. The rail-to-rail output swing allows the output voltage to swing close to the positive and negative supply rails, maximizing the dynamic range. The device is available in a small outline package (SOIC) or other similar surface-mount packages. Proper decoupling capacitors are essential for stable operation, especially when driving capacitive loads. Refer to the Intersil datasheet for detailed specifications, application circuits, and layout recommendations. The ISL28266 series is specifically designed to offer exceptional performance in demanding applications requiring high precision and low noise.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess