Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Intersil
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 7.5V
Output Current 20mA
Tolerance ±0.035%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 6.2μVp-p
Noise - 10Hz to 10kHz 4.8μVrms
Voltage - Input 9 V to 36 V
Operating Supply Current 1.3mA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1048209-ISL21090BFB875Z-TK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian ISL21090BFB875Z-TK CAD Model

Description

The Intersil ISL21090BFB875Z-TK is an integrated circuit designed by Intersil.

  • Tolerance: ±0.035%
  • Temperature Coefficient: 7ppm/°C
  • Output Current: 20mA
  • Nominal Output Voltage: 7.5V
  • Operating Temperature: -40°C to 125°C (TA)
  • Mounting Type: SMD (SMT)
  • Package: 8-SOIC
  • Noise: 6.2μVp-p (0.1Hz to 10Hz) and 4.8μVrms (10Hz to 10kHz)
  • Quantity per Package: 1k pcs

You May Also Be Interested in

Taiwan Semiconductor
Need more? Email Us
ECAD model for TS431CX RF
STMicroelectronics
IC VREF SHUNT 1.225V SOT23-3
Lowest to $0.5174
ECAD model for TS821AILT
Taiwan Semiconductor
Lowest to $3.1046
ECAD model for TS432CX
STMicroelectronics
Need more? Email Us
ECAD model for TS3431BITL
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.1314
ECAD model for TLVH431AIL5T
Texas Instruments
3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Lowest to $2.2001
ECAD model for REF3320AIDBZT
STMicroelectronics
IC VREF SHUNT 2.5V SOT23-3
Lowest to $1.0511
ECAD model for TS822ILT
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431ACX RF
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $1.0834
ECAD model for TLV431BQDCKT

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.6077 $68.4693
21+ $6.2423 $131.0883
33+ $6.0472 $199.5576
45+ $5.8521 $263.3445
58+ $5.6571 $328.1118
77+ $5.0718 $390.5286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention