Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Panasonic
Win Source Part Number 259911-ERBFE0R500U
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERBFE0R500U CAD Model

Description

ERBFE0R500U

The ERBFE0R500U is a high-performance, compact electronic component designed for a variety of electronic applications. Known for its reliability and efficiency, this component is ideal for both amateur and professional projects.

Features and Benefits

  • High-performance operation ensuring reliable functionality
  • Compact and lightweight design facilitates easy integration into various devices
  • Low power consumption enhances energy efficiency
  • Durable construction for long-term usability

Applications

  • Consumer electronics
  • Embedded systems
  • Robotics projects
  • Power supply circuits

This component is engineered for optimal performance, making it an excellent choice for those seeking quality and reliability.

You May Also Be Interested in

Littelfuse Inc.
Surface Mount Fuses PICO® SMF Fuse > 459 Series
Lowest to $0.7176
ECAD model for 0459002.UR
Littelfuse Inc.
FUSE BRD MNT 1.5A 125VAC/VDC AXL
Need more? Email Us
ECAD model for 025101.5HAT1L
Eaton Bussmann
FUSE BRD MNT 500MA 250VAC RADIAL
Need more? Email Us
ECAD model for SR-5-500MA-BK
Littelfuse Inc.
FUSE BRD MNT 4A 125VAC/VDC AXIAL
Need more? Email Us
ECAD model for 0251004.HAT1L
Littelfuse Inc.
FUSE AUTO 7.5A 58VDC BLADE MINI
Need more? Email Us
ECAD model for 089107.5H
Littelfuse Inc.
FUSE AUTO 7.5A 32VDC BLADE MICRO
Need more? Email Us
ECAD model for 033707.5LXS
Bel Fuse Inc.
FUSE GLASS 1A 350VAC 140VDC 2AG
Need more? Email Us
ECAD model for 2JQ 1-R
Schurter Inc.
FUSE CERM 16A 250VAC 125VDC 5X20
Lowest to $0.5719
ECAD model for 0001.2716.11
Littelfuse Inc.
FUSE BOARD MNT 6.3A 250VAC RAD
Lowest to $1.5337
ECAD model for 37016300430

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention